- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89882-338LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 38 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | 96.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131933-904ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | - | - | Push-Pull | Female Socket | 2A | - | 4 | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.315 inch | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131931-905ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 5 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 63453-012LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 12 | Tin | - | - | Black | - | - | - | - | 200V | - | - | 12.8mm | - | 8.00μin 0.203μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71607-405LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 5 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 12.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 91601-405LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 5 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 4.4mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 5 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 12.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021311-00012T8LF Amphenol ICC (FCI) | 50 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 12 | Tin | - | - | - | - | 30mOhm | - | - | 125V | - | - | 6.35mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-302HLF Amphenol ICC (FCI) | 20 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2015 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 4 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 5mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71920-406LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.122 3.10mm | - | 6 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | 15.16mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 91614-407LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 7 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 7 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | Board Lock | 22.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 55510-316LF Amphenol ICC (FCI) | 20 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | - | 6mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | 16 | Tin | - | - | Black | - | 20mOhm | - | - | 200V | - | - | 15.92mm | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021321-10022C1LF Amphenol ICC (FCI) | 37 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131934-914ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91615-404ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 8 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | Board Lock, Pick and Place | 15.16mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10131934-911ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 11 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.866 inch | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87022-610TRLF Amphenol ICC (FCI) | 371250 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Bulk | 2013 | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | - | Straight | - | 3.27mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 20 | Tin | - | - | Black | - | 20mOhm | - | - | 800V | - | Pick and Place | 13.11mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71609-407LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 14 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 17.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89898-409LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 18 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 22.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71609-406ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 12 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 15.16mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 71991-408LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 16 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | 20.24mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | No | RoHS Compliant | - |