- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89891-318LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 36 | Tin | - | Blue | 20mOhm | 1kV | - | 45.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71991-420LF Amphenol ICC (FCI) | 34 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 40 | Tin | - | Blue | 20mOhm | 1kV | - | 50.72mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91618-313ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 26 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 26 | Tin | - | Grey | 20mOhm | 1kV | Board Lock, Pick and Place | 32.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021311-00070T4LF Amphenol ICC (FCI) | 5 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 70 | Tin | - | - | 30mOhm | 125V | - | 43.18mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71609-440LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 80 | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | - | 94V-0 | - | 20mOhm | 1kV | - | 101.52mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-209ULF Amphenol ICC (FCI) | 24 |
| - | 10 Weeks | - | - | Through Hole | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | Not Applicable | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.098 2.50mm | - | Tin | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68046-320PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2011 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 40 | Tin | - | Black | 20mOhm | 1kV | Pick and Place | 51.23mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89898-412LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 24 | Tin | - | Grey | 20mOhm | 1kV | - | 30.4mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89891-325LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 50 | Tin | - | Blue | 20mOhm | 1kV | - | 63.42mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-436LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 36 | Tin | - | Blue | 20mOhm | 1kV | - | 91.36mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89588-007LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Brass | Polyester, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | 0.325 8.25mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | - | Tin | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00028C1LF Amphenol ICC (FCI) | 50 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 28 | Tin | - | - | - | - | Pick and Place | - | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91601-418LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 4.4mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 18 | Tin | - | Grey | 20mOhm | 1kV | - | 45.64mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 95257-301HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.71mm | 0.275 6.99mm | Board to Board | 28 | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.157 4.00mm | 40 | Tin | - | Blue | - | - | - | 50.72mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91763-306TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20021323-00006C4LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 68683-308 Amphenol ICC (FCI) | 67900 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2007 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 16 | Tin | - | Black | 20mOhm | 1kV | - | 20.75mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 91614-403LF Amphenol ICC (FCI) | 655776 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 3 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 3 | Tin | - | Grey | 20mOhm | 1kV | Board Lock | 12.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68402-402PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | Tin | - | - | - | - | Pick and Place | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131931-903ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | - | Solder | - | Receptacle | 3 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | Tin | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - |