- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71607-426LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | 20mOhm | 1kV | - | 65.96mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76314-218LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | Bulk | 2006 | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | Blue | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.135 3.43mm | 36 | Tin | - | Blue | - | - | - | 45.72mm | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89898-422LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 44 | Tin | - | Grey | 20mOhm | 1kV | - | 55.8mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71609-416LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 32 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 32 | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | - | 94V-0 | - | 20mOhm | 1kV | - | 40.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-430LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 60 | Tin | - | Blue | 20mOhm | 1kV | - | 76.12mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 87606-438LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 76 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 76 | Tin | - | Blue | 20mOhm | 1kV | - | 96.44mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91618-413ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 26 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 26 | Tin | - | Grey | 20mOhm | 1kV | Board Lock, Pick and Place | 32.94mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91614-425LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 25 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 25 | Tin | - | Grey | 20mOhm | 1kV | Board Lock | 68.5mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-415LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 30 | Tin | - | Blue | 20mOhm | 1kV | - | 38.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 76341-334LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 34 | Tin | - | Blue | 20mOhm | 1kV | - | 86.28mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71609-436LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 72 | Tin | - | Grey | 20mOhm | 1kV | - | 91.36mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76308-131LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | Tube | - | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 31 | - | - | Blue | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 31 | Tin | - | - | - | - | - | 78.74mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87606-445LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 90 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 90 | Tin | - | Blue | 20mOhm | 1kV | - | 114.22mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 95242-424LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 48 | Tin | - | Black | - | - | - | 60.88mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71991-436LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 72 | Tin | - | Blue | 20mOhm | 1kV | - | 91.36mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 71991-334LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 68 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 68 | Tin | - | Blue | 20mOhm | 1kV | - | 86.28mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87606-836HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 72 | Tin | - | Grey | 20mOhm | 1kV | - | 91.36mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89847-325LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.102 2.60mm | 50 | Tin | - | Blue | - | 1kV | - | 63.42mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89883-326LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2006 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 52 | Tin | - | Blue | 20mOhm | 1kV | - | 65.96mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71991-327LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 54 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 54 | Tin | - | Blue | 20mOhm | 1kV | - | 68.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - |