- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Contact Finish Termination | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91596-320 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | 125°C | -55°C | Black | - | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | 20 | Tin-Lead | - | - | - | - | Black | - | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | 19.92mm | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91763-120 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | Board Guide | 19.92mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91763-104 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 4 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 3.92mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91596-122 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 22 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | - | Black | - | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | 21.92mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91763-124 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 24 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | Board Guide | 23.92mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91596-304 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 4 | 125°C | -55°C | Black | - | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | 4 | Tin-Lead | - | - | - | - | Black | - | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | 3.92mm | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91596-126 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 26 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | - | Black | - | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | 25.92mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91596-106 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 6 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2.0066mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | - | Black | - | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | 5.92mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76342-313 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 26 | Tin | - | - | - | - | Blue | - | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 32.94mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 71920-402LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 2 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.122 3.10mm | - | 2 | Tin | - | - | - | - | Blue | - | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 5mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 75915-412LF Amphenol ICC (FCI) | 225720 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | 1kV | - | Tube | 2007 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | - | 0.114 2.90mm | 1 | - | - | RECTANGULAR | 0.098 inch | - | 94V-0 | Blue | - | 3A | - | 20mOhm | - | - | 1kV | - | - | - | .3058 N | - | - | 30.4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 89883-405LF Amphenol ICC (FCI) | 1112 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 10 | Tin | - | - | - | - | Blue | - | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 12.62mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 67227-059LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 118 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 118 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 149.86mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-305HLF Amphenol ICC (FCI) | 50 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68617-608 Amphenol ICC (FCI) | 98000 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1kV | - | Bag | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.310 7.87mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 8 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 25.83mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 7mm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 68046-616LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 68685-404LF Amphenol ICC (FCI) | 639375 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyphenylene | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 4 | Tin | - | - | - | - | Black | - | - | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | 10.59mm | 2.54mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 66527-012LF Amphenol ICC (FCI) | 22 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.240 6.10mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 24 | Tin | - | - | - | - | Black | - | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | - | 37.03mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 68685-414LF Amphenol ICC (FCI) | 34300 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyphenylene | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 14 | Tin | - | - | - | - | Black | - | - | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | 35.99mm | 2.54mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 10131937-126ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.024 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | - | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | TIN OVER NICKEL | RECTANGULAR | - | 0.079 inch | - | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - |