- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131937-136ULF Amphenol ICC (FCI) | 42 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.417 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131937-122ULF Amphenol ICC (FCI) | 5 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 0.866 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20021321-00020C6LF Amphenol ICC (FCI) | 20 |
| Datasheet | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | 20 | Square | - | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66951-005 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 5 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | 12.7mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 68402-303 Amphenol ICC (FCI) | 178850 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.310 7.87mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 3 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 8.05mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 87173-130 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | Beige | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Beige | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 30 | Tin-Lead | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | 30.8mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 67210-543 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | BergCon® | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 86 | - | - | - | - | 2 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Right Angle | 3.81mm | 8.38mm | 0.290 7.37mm | Board to Board | All | - | - | 0.150 3.81mm | - | - | - | - | - | 0.150 (3.81mm) | 0.115 2.92mm | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Insulation Plug | 163.83mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 67227-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | - | Bag | 2006 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 4 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 66956-031 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 62 | - | - | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 62 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | 78.74mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89885-302LF Amphenol ICC (FCI) | 970000 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 2 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.104 2.64mm | - | 2 | Tin | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-305HLF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 10 | Tin | - | - | - | Grey | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 71607-304LF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | 1kV | - | Tape & Reel (TR) | 2006 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 10.9mm | 0.129 3.28mm | Board to Board | All | - | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 4 | Tin | - | - | - | Grey | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 10.08mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89882-317LF Amphenol ICC (FCI) | 138996 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 17 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 17 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 43.1mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-302LF Amphenol ICC (FCI) | 232800 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 2 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 91618-306 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 12 | Tin | - | - | - | Grey | - | - | 20mOhm | - | - | 1kV | - | - | - | - | Board Lock | 15.16mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 55510-014LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | - | Square | Plastic | - | Gold | Phosphor Bronze | Plastic | - | 200V | -55°C~125°C | Tube | 2016 | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | 14 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | 13.92mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 87023-610 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | - | Tube | - | Rib-Cage™ | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | - | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 20 | Tin | - | - | - | Black | - | - | 25mOhm | - | - | 800V | - | - | - | - | Board Guide | 15.74mm | - | - | 30.0μin 0.76μm | - | - | 4.75mm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 89882-424LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 24 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 60.88mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66953-027LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 54 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 54 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | 68.58mm | 6.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 66951-027LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 27 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 27 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | 68.58mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free |