- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | PCB Contact Row Spacing | Number of Poles | Max Voltage Rating (DC) | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68682-310 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Male | - | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 2.54mm | 20 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25.83mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 55510-024TRLF Amphenol ICC (FCI) | 40 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 24 | Tin | - | - | Black | - | 20mOhm | 1GOhm | 200V | - | - | - | - | - | Pick and Place | 4.5mm | 23.92mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75915-310LF Amphenol ICC (FCI) | 145 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2007 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 10 | Tin | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 8.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68685-314LF Amphenol ICC (FCI) | 38 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | 2011 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | - | 14 | Tin | - | - | Black | - | 15mOhm | - | 1kV | - | - | - | - | - | - | - | 35.99mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 7mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76342-303LF Amphenol ICC (FCI) | 2481 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 2.54mm | 6 | Tin | - | - | Blue | - | 20mOhm | 100GOhm | 1kV | - | - | 6 | - | - | - | - | 7.54mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 63453-150LF Amphenol ICC (FCI) | 47 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | 50 | Tin | - | - | Black | - | - | - | 200V | - | - | - | 200V | - | - | - | 50.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 91614-308LF Amphenol ICC (FCI) | 1954 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 8 | Tin | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | - | Board Lock | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 55510-010TRLF Amphenol ICC (FCI) | 47 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 10 | Tin | - | - | Black | - | 20mOhm | 1GOhm | 200V | - | - | - | 200V | - | Pick and Place | 4.5mm | 9.92mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68683-202LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 4 | Tin | - | - | Black | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 5.51mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 91596-020TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2010 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 20 | Gold | - | - | Black | - | 20mOhm | - | 200V | - | - | - | 200V | - | Pick and Place | - | 19.92mm | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 71920-331LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 31 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | 0.122 3.10mm | - | - | - | Tin | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 78.66mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71607-328LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 28 | Right Angle | 2.54mm | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | - | - | 2 | - | - | Tin | RECTANGULAR | 94V-0 | - | 3A | 20mOhm | - | 1kV | POLARIZED HOUSING | 9.652 mm | - | - | .3058 N | - | - | 71.04mm | 8.4mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87024-650TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Solder | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 3.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.54mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 89882-344LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 44 | Tin | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 111.68mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 73542-610LF Amphenol ICC (FCI) | 13 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | 20 | Tin | - | - | Black | - | 25mOhm | - | 800V | - | - | - | - | - | Board Guide | - | 15.75mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71609-329LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 58 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 58 | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 73.58mm | 8.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91596-026LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | - | - | - | - | Plastic | - | Copper | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | Black | - | 20mOhm | - | 200V | - | - | - | - | - | - | - | 25.92mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 87606-426LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 52 | Tin | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 65.96mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-104TRLF Amphenol ICC (FCI) | 42 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 4 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | Pick and Place | - | 4.08mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 87606-307LF Amphenol ICC (FCI) | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 14 | Tin | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | 17.7mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free |