- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021321-10050D4LF Amphenol ICC (FCI) | 30 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | Board Guide, Pick and Place | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131932-346ULF Amphenol ICC (FCI) | 34 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | Not Applicable | Solder | - | Receptacle | 46 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | - | Tin | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71991-417LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 34 | Tin | - | Blue | 20mOhm | 1kV | - | 43.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89883-417LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 34 | Tin | - | Blue | 20mOhm | 1kV | - | 43.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 91618-414ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 28 | Tin | - | Grey | 20mOhm | 1kV | Board Lock, Pick and Place | 35.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89898-415LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 30 | Tin | - | Grey | 20mOhm | 1kV | - | 38.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66925-514 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | - | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 28 | Tin | - | - | - | - | Insulation Plug | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 71920-426LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 26 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.122 3.10mm | 26 | Tin | - | Blue | 20mOhm | 1kV | - | 65.96mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-326LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 26 | Tin | - | Blue | 20mOhm | 1kV | - | 65.96mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91618-317ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 34 | Tin | - | Grey | 20mOhm | 1kV | Board Lock, Pick and Place | 43.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89891-414LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 28 | Tin | - | Blue | 20mOhm | 1kV | - | 35.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66527-035LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 70 | Tin | - | Black | 15mOhm | 1.25kV | - | 95.45mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 91618-415LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 30 | Tin | - | Grey | 20mOhm | 1kV | Board Lock | 38.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65781-013LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | - | - | 94V-0 | - | - | - | - | 33.02mm | 40.0μin 1.02μm | Flash | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89883-432LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 64 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 64 | Tin | - | Blue | 20mOhm | 1kV | - | 81.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-439LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 78 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 78 | Tin | - | Blue | 20mOhm | 1kV | - | 98.98mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89883-430LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 60 | Tin | - | Blue | 20mOhm | 1kV | - | 76.12mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71991-333LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 66 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 66 | Tin | - | Blue | 20mOhm | 1kV | - | 83.74mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89891-327LF Amphenol ICC (FCI) | 7 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 54 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 54 | Tin | - | Blue | 20mOhm | 1kV | - | 68.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89892-330LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 60 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 60 | Tin | - | Blue | 20mOhm | 1kV | - | 76.12mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - |