- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Max Voltage Rating (DC) | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131930-207ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.098 2.50mm | 2 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 4.6482 mm | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 89882-404LF Amphenol ICC (FCI) | 20 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | - | 0.114 2.90mm | - | - | 4 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 10.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10131935-207ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 7 | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021323-00010C1LF Amphenol ICC (FCI) | 37 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | 2012 | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 10 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | - | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 10 | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | - | - | Pick and Place | - | 6.81mm | - | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68402-204PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | 4 | Square | - | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 71607-402ALF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.129 3.28mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10136353-14111LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | - | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 14 | - | - | - | - | 1 | - | - | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | - | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91763-108TRLF Amphenol ICC (FCI) | 727500 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | - | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | 1A | 2mm | - | Straight | - | 6mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 8 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 7.92mm | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10131935-204ULF Amphenol ICC (FCI) | 50 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | 4 | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10131930-204ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.098 2.50mm | 2 | - | - | Tin | - | 0.079 inch | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 55508-106TRLF Amphenol ICC (FCI) | 20 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2013 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | 200V | - | - | 0.079 (2.00mm) | - | - | 2mm | 6 | Tin | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | 200V | Pick and Place | 2.3mm | 5.92mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10136353-06111LF Amphenol ICC (FCI) | 20 |
| - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | - | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | - | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | - | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76341-404LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | - | 0.114 2.90mm | - | - | 4 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 10.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10131931-103ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 3 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10131932-304ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.315 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | POLARIZED HOUSING | 910VAC V | - | - | - | - | - | 7μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10136353-07111LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | - | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 7 | - | - | - | - | 1 | - | - | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | - | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91614-304LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | - | 4 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | Board Lock | - | 15.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 71607-402LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | - | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | - | 2 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10131935-306ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | 6 | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.472 inch | - | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | - | 0.079 inch | - | - | - | .7874 mm | - | - | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10131930-306ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.472 inch | - | 0.098 2.50mm | 2 | - | - | Tin | - | 0.079 inch | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - |