- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | Body Breadth | Housing Color | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75915-827HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 27 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | 0.114 2.90mm | - | 27 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 68.5mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-302HLF Amphenol ICC (FCI) | 24 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 4 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 87606-408HLF Amphenol ICC (FCI) | 24 |
| - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 16 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 20.24mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-312HLF Amphenol ICC (FCI) | 24 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 24 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 30.4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 75915-825HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | 0.114 2.90mm | - | 25 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 63.42mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 87606-820HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 40 | Tin | - | Blue | 20mOhm | - | 1kV | - | - | 50.72mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 89898-430LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 60 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 60 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 76.12mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 95290-306LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Tube | 2015 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 2.54mm | - | - | - | 0.343 8.71mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 12 | Tin | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 10026805-001LF Amphenol ICC (FCI) | 346500 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89898-312GLF Amphenol ICC (FCI) | 35 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10141569-0001LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10131934-104ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 4 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021321-20006C4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 1.27mm | - | - | - | 0.177 4.50mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | Board Guide, Pick and Place | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 75915-405HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | 0.114 2.90mm | - | 5 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 12.62mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 10122189-606TRLF Amphenol ICC (FCI) | 735000 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | - | Gold, GXT™ | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 6 | - | - | - | - | 2 | Push-Pull | Female Socket | - | 2.0066mm | - | - | - | 0.091 2.30mm | - | All | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | Gold | - | - | - | - | - | - | Board Guide, Pick and Place | - | 30.0μin 0.76μm | Flash | - | - | - | - | RoHS Compliant | ||
![]() 10131930-905ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.394 inch | - | 0.098 2.50mm | 2 | - | - | 0.079 inch | - | - | 0.079 inch | - | 4.6482 mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021321-20008C4LF Amphenol ICC (FCI) | 20 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 1.27mm | - | - | - | 0.177 4.50mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | Board Guide, Pick and Place | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 63453-008LF Amphenol ICC (FCI) | 20 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Push-Pull | Female Socket | 2A | 2mm | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 8 | Tin | - | Black | - | - | 200V | - | - | 8.8mm | 8.00μin 0.203μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 91601-403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2015 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 3 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 4.4mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 3 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 7.54mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 20021321-00206D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | - | - | - | - | 0.177 4.50mm | Board to Board | 5 | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | Pick and Place | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant |