- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131937-940ULF Amphenol ICC (FCI) | 5 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | SN ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 40 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.575 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10131937-338ULF Amphenol ICC (FCI) | 5 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 38 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.496 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 7.87μin | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10131936-914ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | SN | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 14 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.551 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131936-212ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 12 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.472 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131936-210ULF Amphenol ICC (FCI) | 30 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 10 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.394 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131937-110ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10131936-918ULF Amphenol ICC (FCI) | 30 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | SN | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 18 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.709 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131937-348ULF Amphenol ICC (FCI) | 5 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 48 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.89 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 7.87μin | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10131936-934ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | SN | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 34 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.339 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131936-108ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 8 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.315 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131937-108ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 8 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.315 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10131936-218ULF Amphenol ICC (FCI) | 30 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 18 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.709 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131936-920ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | SN | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 20 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.787 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 10131936-118ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 18 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.709 inch | - | - | 2 | - | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | ||
![]() 20021321-00006C8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | 6 | Square | - | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 89883-349LF Amphenol ICC (FCI) | 27720 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 98 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 98 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 124.38mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 10131935-109ULF Amphenol ICC (FCI) | 40 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | 9 | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | .7874 mm | - | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 91614-305LF Amphenol ICC (FCI) | 392040 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 5 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | 5 | Tin | - | - | - | Grey | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | 17.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 87022-615TRLF Amphenol ICC (FCI) | 148500 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | - | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | - | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | - | 30 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 800V | - | - | - | - | - | Pick and Place | 19.46mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 65780-060 Amphenol ICC (FCI) | 28 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Tin | Brass | Polyester, Glass Filled | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | Black | - | 1 | Male | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 2.54mm | 24 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 60.96mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | Non-RoHS Compliant |