- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71920-405LF Amphenol ICC (FCI) | 308016 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 5 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.122 3.10mm | - | 5 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 12.62mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76342-310 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10131936-146ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 46 | - | 2.0066mm | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.811 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | 0.098 inch | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-206ULF Amphenol ICC (FCI) | 30 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 6 | - | 2.0066mm | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 0.236 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | - | 15μin | - | - | 0.098 inch | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-150ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 50 | - | 2.0066mm | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.969 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | 0.098 inch | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-136ULF Amphenol ICC (FCI) | 5 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 36 | - | 2.0066mm | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.417 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | 0.098 inch | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-142ULF Amphenol ICC (FCI) | 83226 |
| - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 42 | - | 2.0066mm | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.654 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | 0.098 inch | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-134ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | 34 | - | 2.0066mm | - | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 1.339 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | - | 30μin | - | - | 0.098 inch | - | - | - | - | - | RoHS Compliant | - | ||
![]() 68046-305PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | 10 | Square | - | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.310 7.87mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68685-308LF Amphenol ICC (FCI) | 68600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyphenylene | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | - | 1000V | -65°C~125°C | Tube | 2011 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 8 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | 20.75mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | 7mm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 10131935-325ULF Amphenol ICC (FCI) | 14 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 25 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 25 | - | - | - | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | - | - | 0.079 inch | - | - | - | .7874 mm | - | - | - | - | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 55508-316LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | 16 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.08mm | - | - | 15.0μin 0.38μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 91596-318LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 18 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | 1A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | 18 | Gold | - | - | - | Black | - | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | 17.92mm | - | - | 15.0μin 0.38μm | Flash | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68685-415LF Amphenol ICC (FCI) | 110250 |
| - | - | Tin | Through Hole | Through Hole | - | Square | Polyphenylene | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 15 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | 38.53mm | 2.54mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68683-424LF Amphenol ICC (FCI) | 40572 |
| - | - | Tin | Through Hole | Through Hole | - | Square | Polyphenylene | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 48 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 61.39mm | 5.08mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68685-440LF Amphenol ICC (FCI) | 45570 |
| - | - | Tin | Through Hole | Through Hole | - | Square | Polyphenylene | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 40 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | 102.03mm | 2.54mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68683-441LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Square | Polyphenylene | - | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 82 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 82 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 104.57mm | 5.08mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 89891-444HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 88 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 88 | Tin | - | - | - | Grey | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 111.68mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10131933-112ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65780-010 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Black | - | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 10 | Gold | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | 40.0μin 1.02μm | 10.0μin 0.25μm | - | - | 8mm | UL94 V-0 | - | - | Non-RoHS Compliant | - |