- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Insertion Force-Max | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021321-00068T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 68 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | 0.050 (1.27mm) | - | - | - | 68 | Tin | - | - | - | Black | 30mOhm | - | - | 125V | - | - | - | 43.64mm | - | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91812-012LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tube | - | Minitek® | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.0066mm | - | - | 0.157 4.00mm | - | All | - | 0.079 2.00mm | - | - | - | 0.079 (2.00mm) | - | - | - | 12 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | - | - | RoHS Compliant | - | ||
![]() 68682-307 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 14 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | - | - | - | 0.1 inch | - | - | 1.3066 N | - | 18.21mm | 5.08mm | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76314-112LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | - | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | Blue | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 24 | Tin | - | - | - | Blue | - | - | - | - | - | - | - | 30.48mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 87606-324LF Amphenol ICC (FCI) | 34047 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 48 | Tin | - | - | - | Blue | 20mOhm | - | - | 1kV | - | - | - | 60.88mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 71991-304HLF Amphenol ICC (FCI) | 7981 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 8 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | - | 10.08mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 67208-002 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | - | 1 | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 87471-610LF Amphenol ICC (FCI) | 300960 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | 2012 | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | 0.050 (1.27mm) | - | - | - | 20 | Tin | - | - | - | Black | - | - | - | - | - | - | Board Guide | 15.75mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 66951-004 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | Push-Pull | 1.25kV | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.142 3.60mm | - | 2.54mm | 4 | Tin | - | Female | - | Black | 15mOhm | 5GOhm | - | 1.25kV | - | - | - | 10.16mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 87024-610TR Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | - | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91596-104TRLF Amphenol ICC (FCI) | 3675 |
| - | 8 Weeks | Gold | - | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2013 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 4 | 125°C | -55°C | - | - | 2 | Receptacle | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | - | 4 | Gold | - | - | - | Black | 20mOhm | - | - | 200V | 200V | - | Pick and Place | 3.92mm | - | - | 30.0μin 0.76μm | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | ||
![]() 91618-308LF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 0.100 (2.54mm) | - | - | - | 16 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | Board Lock | 20.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89883-320LF Amphenol ICC (FCI) | 45738 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 40 | Tin | - | - | - | Blue | 20mOhm | - | - | 1kV | - | - | - | 50.72mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89891-324HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 48 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | - | 60.88mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 55508-332LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | - | 32 | Tin | - | - | - | - | - | - | - | - | - | - | - | 32.08mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 90310-116LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | - | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | Beige | - | 2 | - | - | Latch Lock | - | - | - | - | - | Female Socket | - | - | - | 2.0066mm | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | - | - | 0.079 (2.00mm) | 0.047 1.20mm | - | - | 16 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 71607-310LF Amphenol ICC (FCI) | 108192 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | 10 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 55508-014TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | - | 14 | Tin | - | - | - | - | - | - | - | 200V | 200V | - | Pick and Place | 14.08mm | - | - | 1.97μin 0.050μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89898-308BLF Amphenol ICC (FCI) | 136416 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 0.100 (2.54mm) | - | - | - | 16 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | Pick and Place | 20.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68683-403LF Amphenol ICC (FCI) | 214620 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 6 | Tin | - | - | - | Black | 20mOhm | - | - | 1kV | - | - | - | 8.05mm | 5.08mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free |