- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Lead Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Ports | Max Voltage Rating (DC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-403LF Amphenol ICC (FCI) | 214620 |
| - | - | Tin | Through Hole | Through Hole | - | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | - | Solder | Receptacle | 6 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | 6 | Tin | Black | - | 20mOhm | - | 1kV | - | - | - | 8.05mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 71991-339LF Amphenol ICC (FCI) | 82 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom or Top Entry | 78 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | - | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 78 | Tin | Blue | - | 20mOhm | - | 1kV | - | - | - | 98.98mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 89898-308BLF Amphenol ICC (FCI) | 136416 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 16 | Tin | Grey | - | 20mOhm | - | 1kV | - | - | Pick and Place | 20.24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 55508-014TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | - | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | 14 | Tin | - | - | - | - | 200V | - | 200V | Pick and Place | 14.08mm | - | 1.97μin 0.050μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 71991-810LF Amphenol ICC (FCI) | 67 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | 20 | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 20 | Tin | Blue | - | 20mOhm | - | 1kV | - | - | - | 25.32mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91596-406TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Gold, GXT™ | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom Entry | 6 | - | - | Black | - | 2 | - | Push-Pull | - | Female Socket | 1A | 2.0066mm | - | - | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Gold | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00076D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 76 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 76 | Tin | Black | - | 30mOhm | - | 125V | - | - | Pick and Place | 48.72mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00094T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 94 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 94 | Tin | Black | - | 30mOhm | - | 125V | - | - | - | 60.15mm | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021323-00078T4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom Entry | 78 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 78 | - | - | - | 50mOhm | - | 125V | - | - | - | 49.99mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00086D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 86 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 86 | Tin | Black | - | 30mOhm | - | 125V | - | - | Pick and Place | - | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66527-040 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | - | Solder | Receptacle | 80 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | 1.25kV | Female Socket | - | 2.54mm | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 2.54mm | 80 | Tin | Black | - | 15mOhm | 1GOhm | 1.25kV | - | - | - | 108.15mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 20021323-00018T4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom Entry | 18 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 18 | - | - | - | 50mOhm | - | 125V | - | - | - | 11.89mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68685-304 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | - | Solder | Receptacle | 4 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | - | 4 | Tin | Black | - | 15mOhm | - | 1kV | - | - | - | 10.59mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 20021311-00092T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 92 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | - | 92 | Tin | - | - | 30mOhm | - | 125V | - | - | - | 57.15mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00084T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 84 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 84 | Tin | Black | - | 30mOhm | - | 125V | - | - | - | 53.8mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 63453-042LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | - | Solder | Receptacle | 42 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | - | Female Socket | 2A | 2mm | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | - | 42 | Tin | Black | - | - | - | - | - | - | - | 42.8mm | - | 8.00μin 0.203μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91596-322LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95747-028LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Tin | Through Hole | - | - | - | Polymer | - | Bronze | - | 650V | - | - | - | - | Obsolete | 1 (Unlimited) | 20 | Solder | - | 20 | 85°C | -55°C | - | - | - | Male | - | - | - | - | 1.27mm | Right Angle | - | - | - | - | 3A | - | - | - | - | - | 20 | - | - | 3mm | - | - | 650V | 1 | - | - | 25.43mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20021323-00020D4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | - | Solder | Receptacle, Bottom Entry | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 20 | - | - | - | 50mOhm | - | 125V | - | - | Pick and Place | 13.16mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66951-006LF Amphenol ICC (FCI) | 663 |
| - | 8 Weeks | Gold | - | Through Hole | - | Square | Plastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | 2007 | Dubox™, BergCon® PV™ | Active | 1 (Unlimited) | - | Solder | Receptacle | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Receptacle | Push-Pull | - | Female Socket | - | - | - | - | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.142 3.60mm | - | 6 | Tin | Black | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free |