- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89891-304HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Bulk | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 8 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 8 | Tin | Grey | 20mOhm | 1kV | 10.08mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-323HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 46 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 46 | Tin | Grey | 20mOhm | 1kV | 58.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-321HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 42 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 42 | Tin | Grey | 20mOhm | 1kV | 53.26mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-330HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 60 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 60 | Tin | Grey | 20mOhm | 1kV | 76.12mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-342HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 84 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 84 | Tin | Grey | 20mOhm | 1kV | 106.6mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-340HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 80 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 80 | Tin | Grey | 20mOhm | 1kV | 101.52mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-336HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 72 | Tin | Grey | 20mOhm | 1kV | 91.36mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-408HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 16 | Tin | Grey | 20mOhm | 1kV | 20.24mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-404HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 8 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 8 | Tin | Grey | 20mOhm | 1kV | 10.08mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-411HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 22 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 22 | Tin | Grey | 20mOhm | 1kV | 27.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 60 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 60 | Tin | Grey | 20mOhm | 1kV | 76.12mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-416HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 32 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 32 | Tin | Grey | 20mOhm | 1kV | 40.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-415HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 30 | Tin | Grey | 20mOhm | 1kV | 38.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-425HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 50 | Tin | Grey | 20mOhm | 1kV | 63.42mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-815HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 30 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 30 | Tin | Grey | - | - | 38.02mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-828HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 56 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 56 | Tin | Grey | 20mOhm | 1kV | 71.04mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-426HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 52 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 52 | Tin | Grey | 20mOhm | 1kV | 65.96mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-836HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 72 | Tin | Grey | 20mOhm | 1kV | 91.36mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-840HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 80 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 80 | Tin | Grey | 20mOhm | 1kV | 101.52mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-446HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 92 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 92 | Tin | Grey | 20mOhm | 1kV | 116.76mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant |