- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Max Voltage Rating (DC) | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66953-004LF Amphenol ICC (FCI) | 730125 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | 2013 | Dubox™, BergCon® PV™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Receptacle | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 8 | Tin | - | - | Female | Black | 15mOhm | - | 1.25kV | - | - | - | 10.16mm | 6.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 87471-605TRLF Amphenol ICC (FCI) | 196000 |
| - | 8 Weeks | GXT, Gold, Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2012 | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | - | - | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | 9.4mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 55508-342LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | - | - | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | 42 | Tin | - | - | - | - | - | - | - | - | - | - | 42.08mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 55508-330LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | 30 | Tin | - | - | - | - | - | - | - | - | - | - | 30.08mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 55510-334LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | 34 | Tin | - | - | - | Black | 20mOhm | - | 200V | - | - | - | 33.92mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89588-025LF Amphenol ICC (FCI) | 92664 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bag | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | - | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.140 3.56mm | - | 50 | Tin | - | - | - | Black | - | - | - | - | - | - | 63.5mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91596-310TRLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2010 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 10 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | 1A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | 10 | Gold | - | - | - | Black | 20mOhm | - | 200V | - | 200V | Pick and Place | 9.92mm | - | - | 15.0μin 0.38μm | Flash | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 92090-320TRLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | - | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2mm | - | Straight | 4mm | 0.091 2.30mm | - | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | 20 | Gold | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | 19.92mm | - | - | 15.0μin 0.38μm | Flash | - | - | No | RoHS Compliant | - | ||
![]() 92090-326LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tube | - | Minitek® | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | 125°C | -55°C | - | - | 2 | - | 8536.69.40.40 | Push-Pull | Female Socket | - | - | 26 | Straight | 4mm | 0.091 2.30mm | - | All | - | 0.079 2.00mm | Black | ONE | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | - | - | 0.079 inch | - | POLARIZED HOUSING | - | Board Guide | 25.92mm | - | 15μin | 15.0μin 0.38μm | Flash | - | - | No | RoHS Compliant | - | ||
![]() 92090-126TRLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | - | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2mm | - | Straight | 6.78mm | 0.091 2.30mm | - | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | - | - | 26 | Gold | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | 25.92mm | - | - | 30.0μin 0.76μm | Flash | - | - | No | RoHS Compliant | - | ||
![]() 63453-342LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | - | - | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 42 | Tin | - | - | - | Black | - | - | - | - | - | - | 42.8mm | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65781-046LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Polyester | Tin | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.140 3.56mm | - | 20 | Tin | - | - | - | Black | - | - | - | - | - | - | 25.4mm | - | - | 100.0μin 2.54μm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 66527-042LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 84 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 84 | Tin | - | - | - | Black | 15mOhm | - | 1.25kV | - | - | - | 113.23mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-349LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 98 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 98 | Tin | - | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 124.38mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-341LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 82 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 82 | Tin | - | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 104.06mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 76054-051LF Amphenol ICC (FCI) | 65340 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyester | Tin | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | - | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | 30 | - | - | - | - | Black | - | - | - | - | - | - | 38.1mm | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69154-347LF Amphenol ICC (FCI) | 20592 |
| - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 94 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | - | - | 94 | Tin | - | - | - | Black | 15mOhm | - | 1kV | - | - | Board Lock | 124.89mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-343LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 86 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 86 | Tin | - | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 109.14mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68685-225LF Amphenol ICC (FCI) | 50112 |
| - | - | - | - | Through Hole | Square | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | - | - | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.115 2.92mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68685-409LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.115 2.92mm | - | 9 | Tin | - | - | - | Black | 15mOhm | - | 1kV | - | - | - | 23.29mm | 2.54mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free |