- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-616LF Amphenol ICC (FCI) | 73920 |
| - | - | Gold | Through Hole | Through Hole | - | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 32 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 32 | Tin | - | Black | 20mOhm | 1kV | - | 41.07mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68046-607PLF Amphenol ICC (FCI) | 97000 |
| - | - | GXT, Gold | Surface Mount | Surface Mount | - | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 14 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 14 | Tin | Female | Black | 20mOhm | 1kV | Pick and Place | 18.21mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68684-306LF Amphenol ICC (FCI) | 130340 |
| - | - | Gold | Through Hole | Through Hole | - | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 6 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.118 3.00mm | 6 | Tin | - | Black | - | - | - | 15.67mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68685-424LF Amphenol ICC (FCI) | 61740 |
| - | - | Tin | Through Hole | Through Hole | - | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 24 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 24 | Tin | - | Black | 15mOhm | 1kV | - | 61.39mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68617-604LF Amphenol ICC (FCI) | 130536 |
| - | - | Gold | Surface Mount | Surface Mount | - | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 4 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 4 | Tin | - | Black | - | - | Board Lock | 15.67mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68617-613LF Amphenol ICC (FCI) | 193515 |
| - | - | Gold | Surface Mount | Surface Mount | - | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 13 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 13 | Tin | - | Black | - | - | Board Lock | 38.53mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68682-607LF Amphenol ICC (FCI) | 62080 |
| - | - | GXT, Gold | Through Hole | Through Hole | - | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | 14 | Tin | - | Black | - | - | - | 18.21mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 89891-306HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 12 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 12 | Tin | - | Grey | 20mOhm | 1kV | - | 15.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-337HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 74 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 74 | Tin | - | Grey | 20mOhm | 1kV | - | 93.9mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-436HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 72 | Tin | - | Grey | 20mOhm | 1kV | - | 91.36mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-803HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 6 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 6 | Tin | - | Grey | - | - | - | 7.54mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-439HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 78 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 78 | Tin | - | Grey | 20mOhm | 1kV | - | 98.98mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-825HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 50 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 50 | Tin | - | Grey | - | - | - | 63.42mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 55510-822TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891-303LF Amphenol ICC (FCI) | 3638 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 6 | Tin | - | Blue | 20mOhm | 1kV | - | 7.54mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | ||
![]() 55533-314TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® | Active | 1 (Unlimited) | Solder | Receptacle | 14 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | Tin | - | - | - | - | Board Guide, Pick and Place | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10131932-104ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | Not Applicable | Solder | Receptacle | 4 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | - | Tin | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89898-307ALF Amphenol ICC (FCI) | 1021 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | 14 | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 14 | Tin | - | Grey | 20mOhm | 1kV | Pick and Place | 17.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66925-521LF Amphenol ICC (FCI) | 513 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 42 | - | - | Black | - | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 42 | Tin | - | Black | - | - | Insulation Plug | 53.85mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91763-120LF Amphenol ICC (FCI) | 176400 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tube | 2010 | Minitek® | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 20 | 125°C | -55°C | Black | - | 2 | - | Push-Pull | Female Socket | 1A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | 20 | Gold | - | - | - | - | Board Guide | 19.92mm | - | 30.0μin 0.76μm | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - |