- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76308-912LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Polyester | Tin | Brass | Thermoplastic, Polyester, Glass Filled | Tube | - | BergCon® | Active | 1 (Unlimited) | Solder | Receptacle | 12 | - | - | Blue | - | 1 | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 12 | Tin | - | - | - | 30.48mm | 196.9μin 5.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-325HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 50 | Tin | Grey | 20mOhm | 1kV | 63.42mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-327HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 54 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 54 | Tin | Grey | 20mOhm | 1kV | 68.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-344HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 88 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 88 | Tin | Grey | 20mOhm | 1kV | 111.68mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-348HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 96 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 96 | Tin | Grey | 20mOhm | 1kV | 121.84mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-407HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 14 | Tin | Grey | 20mOhm | 1kV | 17.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-409HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 18 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 18 | Tin | Grey | 20mOhm | 1kV | 22.78mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-412HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 24 | Tin | Grey | 20mOhm | 1kV | 30.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-435HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 70 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 70 | Tin | Grey | 20mOhm | 1kV | 88.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-414HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 28 | Tin | Grey | 20mOhm | 1kV | 35.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-314HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 28 | Tin | Grey | 20mOhm | 1kV | 35.48mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-417HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 34 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 34 | Tin | Grey | 20mOhm | 1kV | 43.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-441HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 82 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 82 | Tin | Grey | 20mOhm | 1kV | 104.06mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-422HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 44 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 44 | Tin | Grey | 20mOhm | 1kV | 55.8mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-419HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 38 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 38 | Tin | Grey | 20mOhm | 1kV | 48.18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-804HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 8 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 8 | Tin | Grey | - | - | 10.08mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-428HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 56 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 56 | Tin | Grey | 20mOhm | 1kV | 71.04mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-807HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 14 | Tin | Grey | - | - | 17.7mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-818HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 36 | Tin | Grey | 20mOhm | 1kV | 45.64mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89891-831HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 62 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 62 | Tin | Grey | 20mOhm | 1kV | 78.66mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant |