- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Max Voltage Rating (AC) | Polarization Key | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76341-430LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.114 2.90mm | 1 | - | - | RECTANGULAR | 94V-0 | Blue | 2A | 20mOhm | 1kV | POLARIZED HOUSING | - | 76.12mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 76054-061LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Polyester | Tin | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | 6.1mm | 0.325 8.25mm | - | All | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 63.5mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 76341-339LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 39 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 39 | Tin | - | - | Blue | - | 20mOhm | 1kV | - | - | 98.98mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 66955-010LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Black | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 3.81mm | Straight | 7.49mm | 0.382 9.70mm | Board to Board | All | 0.150 3.81mm | Black | - | - | - | 0.150 (3.81mm) | 0.142 3.60mm | - | 20 | Tin | - | - | Black | - | - | - | - | - | 38.1mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 91872-635 Amphenol ICC (FCI) | 237600 |
| - | 8 Weeks | GXT, Gold | Through Hole | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.7mm | 0.187 4.75mm | Board to Board | All | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 70 | Tin | - | - | Black | - | - | - | - | Board Guide | 47.5mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 20021323-00056T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 56 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 56 | - | - | - | - | - | 50mOhm | 125V | - | - | 36.02mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10129187-52220TLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | 20 | Square | - | Gold | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 80 | - | - | Black | - | 4 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.0066mm | - | - | 0.514 13.05mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | - | - | Gold | - | - | - | - | - | - | - | Pick and Place | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00058D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 58 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 58 | - | - | - | - | - | 50mOhm | 125V | - | Pick and Place | 37.29mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00040D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 40 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 40 | - | - | - | - | - | 50mOhm | 125V | - | Pick and Place | 25.86mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00042D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 42 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 42 | - | - | - | - | - | 50mOhm | 125V | - | Pick and Place | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00066T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 66 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 66 | - | - | - | - | - | 50mOhm | 125V | - | - | 42.37mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00078D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 78 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 78 | - | - | - | - | - | 50mOhm | 125V | - | Pick and Place | 49.99mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00052T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 52 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 52 | - | - | - | - | - | 50mOhm | 125V | - | - | 33.48mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00070C8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 70 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 70 | - | - | - | - | - | 50mOhm | 125V | - | Pick and Place | 44.91mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00072T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 72 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 72 | - | - | - | - | - | 50mOhm | 125V | - | - | 46.18mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00070T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 70 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 70 | - | - | - | - | - | 50mOhm | 125V | - | - | 44.91mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 92090-106TRLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Black | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.0066mm | - | - | 0.091 2.30mm | - | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | Gold | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 30.0μin 0.76μm | Flash | - | - | - | RoHS Compliant | ||
![]() 20021311-00022T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 22 | Tin | - | - | - | - | 30mOhm | 125V | - | - | 12.7mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00030D1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | 2012 | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 30 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 30 | - | - | - | - | - | 50mOhm | 125V | - | Pick and Place | 19.51mm | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 55508-006LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 6 | Tin | - | - | - | - | - | - | - | - | 6.08mm | 1.97μin 0.050μm | - | - | UL94 V-0 | No | RoHS Compliant |