- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-405LF Amphenol ICC (FCI) | 133650 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 10 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 13.13mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68046-628LF Amphenol ICC (FCI) | 45120 |
| - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 56 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 56 | Tin | - | Female | - | Black | - | 20mOhm | 1kV | - | 71.55mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68683-430LF Amphenol ICC (FCI) | 49896 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 60 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 76.63mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-626LF Amphenol ICC (FCI) | 57024 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 52 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 66.47mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-417LF Amphenol ICC (FCI) | 80262 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 34 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 43.61mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-433LF Amphenol ICC (FCI) | 53460 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 66 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 84.25mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-440LF Amphenol ICC (FCI) | 38610 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 80 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 102.03mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-615LF Amphenol ICC (FCI) | 68310 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 30 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 38.53mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-341LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 82 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 82 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 104.57mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-610LF Amphenol ICC (FCI) | 71808 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 20 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 25.83mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-448LF Amphenol ICC (FCI) | 27440 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | 48 | Tin | - | - | - | Black | - | 15mOhm | 1kV | - | 122.35mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-439LF Amphenol ICC (FCI) | 33950 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 78 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 78 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | 99.49mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 20021323-00052D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 52 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 52 | - | - | - | - | - | - | 50mOhm | 125V | Pick and Place | 33.48mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68046-413PLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 26 | Tin | - | - | - | Black | - | 20mOhm | 1kV | Pick and Place | 33.45mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 75915-307HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.114 2.90mm | - | 7 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | 17.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 75915-808HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | -65°C | - | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | - | 0.114 2.90mm | 1 | - | Tin | RECTANGULAR | - | 94V-0 | - | 3A | 20mOhm | 1kV | - | 20.24mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-320HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 40 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | 50.72mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-326HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 52 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 52 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | 65.96mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-334HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 68 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 68 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | 86.28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-346HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 92 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 92 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | 116.76mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - |