- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89882-315 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 15 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 15 | Tin | - | 20mOhm | 1kV | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 89883-304 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 8 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 8 | Tin | Blue | 20mOhm | 1kV | - | - | 10.08mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89882-408 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 8 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 8 | Tin-Lead | Blue | 20mOhm | 1kV | - | - | 20.24mm | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 91763-308LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tube | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 8 | 125°C | -55°C | Black | - | 2 | - | Push-Pull | Female Socket | 1A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | 8 | Gold | - | - | - | Board Guide | - | 7.92mm | 15.0μin 0.38μm | Flash | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 92086-316LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Polychlorinated | Gold | Beryllium Copper | Plastic | - | - | Tube | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -55°C | Black | - | 2 | - | Push-Pull | Female Socket | - | 2mm | Straight | 4mm | 0.157 4.00mm | - | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | 16 | Gold | Black | 20mOhm | 200V | Board Guide | - | 15.92mm | 15.0μin 0.38μm | Flash | - | - | No | RoHS Compliant | ||
![]() 91618-307B Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 14 | Tin | Grey | 20mOhm | 1kV | Board Lock, Pick and Place | - | 17.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 71991-305 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | Tin | Blue | 20mOhm | 1kV | - | - | 12.62mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 71991-310 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.118 3.00mm | 2.54mm | - | Tin | Blue | 20mOhm | 1kV | - | - | 25.32mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 71991-308 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 16 | Tin | Blue | 20mOhm | 1kV | - | - | 20.24mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 71991-315 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 30 | Tin | Blue | 20mOhm | 1kV | - | - | 38.02mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 71991-330 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 60 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 60 | Tin | Blue | 20mOhm | 1kV | - | - | 76.12mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 71991-309 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 18 | Tin | Blue | 20mOhm | 1kV | - | - | 22.78mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 71991-320 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | - | 40 | Tin | Blue | 20mOhm | 1kV | - | - | 50.72mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | ||
![]() 89882-410 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 10 | Tin-Lead | Blue | - | - | - | 3.3mm | 25.32mm | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 89898-307A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 14 | Tin | Grey | 20mOhm | 1kV | Pick and Place | - | 17.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 91618-310 Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 20 | Tin | Grey | 20mOhm | 1kV | Board Lock | - | 25.32mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89898-304A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 8 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 8 | Tin | Grey | 20mOhm | 1kV | Pick and Place | - | 10.08mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 92086-110TR Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | - | - | 2 | - | Push-Pull | Female Socket | - | - | - | - | 0.157 4.00mm | - | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | Board Guide, Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | No | Non-RoHS Compliant | ||
![]() 91812-114TR Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 14 | - | - | - | - | 2 | - | Push-Pull | Female Socket | - | - | - | - | 0.157 4.00mm | - | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | ||
![]() 91812-110TR Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | - | - | 2 | - | Push-Pull | Female Socket | - | - | Straight | 4mm | 0.157 4.00mm | - | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | - | - | Pick and Place | - | 9.92mm | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant |