- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89891-330 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 60 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 60 | Tin | - | - | Blue | 20mOhm | - | 1kV | 76.12mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() BTFN18S-3SSTE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount | Rectangular | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 200V | - | Tape & Reel (TR) | - | Board Mate | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 18 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | - | Female Blade Socket | - | - | - | - | Straight | 5.2mm | 0.315 8.00mm | Board to Board | All | 1A | 0.049 1.25mm | - | - | - | - | - | Tin Alloy | - | - | Black | 40mOhm | - | 200V | 26.45mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 66953-019 Amphenol ICC (FCI) | In Stock | - | Datasheet | Nickel | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 38 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Male | - | Push-Pull | 1.25kV | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.138 3.50mm | 2.54mm | 38 | Tin | Male | - | Black | 15mOhm | 5GOhm | 1.25kV | 48.26mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() BTEM6S-1SLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | Polybutylene | Tin | Bronze | - | 200V | - | Bulk | - | Board Mate | e3 | Obsolete | 1 (Unlimited) | Press-Fit, Solder | Receptacle | 6 | 85°C | -55°C | - | - | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | 6 | Right Angle | 2.8mm | - | Board to Board | All | 1A | 0.049 1.25mm | Black | - | - | - | - | - | - | 94V-0 | - | 30mOhm | - | 200V | 8.75mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 90310-106 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | - | Minitek® | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 6 | - | - | Beige | - | 2 | - | - | Latch Lock | - | - | - | - | - | Female Socket | - | - | 2.0066mm | - | Straight | 4.7mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | 0.079 (2.00mm) | 0.047 1.20mm | - | - | Tin-Lead | - | - | Beige | - | - | - | 6.8mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 91812-320 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | - | - | Tube | - | Minitek® | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2mm | - | Straight | 4mm | 0.157 4.00mm | - | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | 20 | Tin-Lead | - | - | - | - | - | - | 19.92mm | - | 15.0μin 0.38μm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 87606-316 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 32 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 32 | Tin | - | - | Blue | 20mOhm | - | 1kV | 40.56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 87606-318 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 36 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 36 | Tin | - | - | Blue | 20mOhm | - | 1kV | 45.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76341-303 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 3 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 3 | Tin | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 76341-315 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 15 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 15 | Tin | - | - | - | 20mOhm | - | 1kV | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 75915-306 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 6 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 6 | Tin | - | - | Blue | 20mOhm | - | 1kV | 15.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76341-309 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 9 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | - | Tin | - | - | Blue | 20mOhm | - | 1kV | 22.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76341-312 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 12 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 12 | Tin | - | - | Blue | 20mOhm | - | 1kV | 30.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76342-407 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 14 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 14 | Tin-Lead | - | - | - | 20mOhm | - | 1kV | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 75915-316 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 16 | Tin | - | - | Blue | 20mOhm | - | 1kV | 40.56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76342-308 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 16 | Tin | - | - | Blue | 20mOhm | - | 1kV | 20.24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 87606-305 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 10 | Tin | - | - | Blue | 20mOhm | - | 1kV | 12.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76342-305 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 10 | Tin | - | - | Blue | 20mOhm | - | 1kV | 12.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 68685-211LF Amphenol ICC (FCI) | 125440 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 11 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | - | 11 | Tin | - | - | Black | 15mOhm | - | 1kV | 28.37mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 87022-635LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 70 | 130°C | -55°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | 70 | Straight | 3.27mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | - | - | Tin | - | 94V-0 | Black | 20mOhm | - | 800V | 44.86mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - |