- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76342-308 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 16 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 20.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 87606-305 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 10 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 76342-305 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 10 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 68685-211LF Amphenol ICC (FCI) | 125440 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | - | 11 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | - | 28.37mm | 2.54mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 87022-635LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 70 | 130°C | -55°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | 70 | Straight | - | 3.27mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | 94V-0 | Black | - | - | 20mOhm | - | - | 800V | - | - | - | - | - | - | - | 44.86mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-340 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 80 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 80 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 101.52mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 71609-309 Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | 18 | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | - | - | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | - | 1000VAC V | 9.8044 mm | - | 1.4734 N | .3058 N | - | 22.78mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 76342-311 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 22 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 27.86mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 68683-239LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 78 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 78 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 99.49mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 65001-220 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | Beryllium Copper | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | BergCon® | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.138 3.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | 2.04 inch | - | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | 94V-0 | - | 0.33 inch | - | - | - | - | - | POLARIZED HOUSING | - | 7.874 mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 67208-005 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | DUAL-METAL CONTACTS | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | - | 0.33 inch | 2A | - | - | - | - | POLARIZING PEG | - | 7.874 mm | 200 Cycles | - | .3892 N | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 66956-030 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | Dubox™, BergCon® PV™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 60 | Tin | - | Female | - | Black | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | - | - | 76.2mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 68046-628 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 56 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | 1kV | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | Female | - | - | - | - | 20mOhm | 1GOhm | - | 1kV | - | - | - | - | - | - | - | 71.55mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 67208-018 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 87022-615LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 30 | 130°C | -55°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | 30 | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | 94V-0 | Black | - | - | 20mOhm | - | - | 800V | - | - | - | - | - | - | - | 19.46mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68046-203 Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | 6 | Tin | - | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 8.05mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 73542-640 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold, Lead, Tin | Surface Mount | Surface Mount | Square | Polymer | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 80 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | - | 80 | Tin | - | - | - | Black | - | - | 25mOhm | - | - | 800V | - | - | - | - | - | - | Board Guide | 53.85mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 89847-313 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | - | - | - | Tin | - | - | - | Blue | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | 32.94mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 89882-403 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | - | 3 | Tin-Lead | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 7.54mm | - | - | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89883-314 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 28 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 35.48mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | - |