- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87606-302HLF Amphenol ICC (FCI) | 29 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66925-513 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 26 | Tin | - | Black | - | - | Insulation Plug | 33.53mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 93696-305LF Amphenol ICC (FCI) | 22 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 7.64mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 10 | Tin | - | Grey | - | - | Board Guide | 17.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 67227-004LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 8 | - | - | Black | - | - | - | 10.16mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 66956-004LF Amphenol ICC (FCI) | 7 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | 2.54mm | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | 8 | Tin | Female | Black | 15mOhm | 1.25kV | - | 10.16mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 89883-316LF Amphenol ICC (FCI) | 16 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 32 | Tin | - | Blue | 20mOhm | 1kV | - | 40.56mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 76314-222LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | Blue | - | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.135 3.43mm | 44 | Tin | Female | Blue | - | - | - | 55.88mm | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66925-530 Amphenol ICC (FCI) | 16 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | Black | - | 2 | Female | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 60 | Tin | - | Black | - | - | Insulation Plug | 76.71mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20021311-00050T1LF Amphenol ICC (FCI) | 49 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 50 | Tin | - | - | 30mOhm | 125V | - | 30.48mm | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76341-417LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 17 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 17 | Tin | - | Blue | 20mOhm | 1kV | - | 43.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 89882-415LF Amphenol ICC (FCI) | 130950 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 15 | Tin | - | Blue | 20mOhm | 1kV | - | 38.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 89898-405LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 10 | Tin | - | Grey | 20mOhm | 1kV | - | 12.62mm | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 91601-307LF Amphenol ICC (FCI) | 878 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 7 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 4.4mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | 7 | Tin | - | Grey | 20mOhm | 1kV | - | 17.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10120730-301LF Amphenol ICC (FCI) | 30 |
| - | 8 Weeks | Gold | Through Hole | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | Female | 8536.69.40.40 | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 71920-402HLF Amphenol ICC (FCI) | 980000 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 2 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | 0.122 3.10mm | 2 | Tin | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 89885-311LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 11 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.104 2.64mm | 11 | Tin | - | Blue | - | - | - | 27.86mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75915-342LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 42 | Tin | - | Blue | 20mOhm | 1kV | - | 106.6mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 89898-323LF Amphenol ICC (FCI) | 31360 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 46 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 46 | Tin | - | Grey | 20mOhm | 1kV | - | 58.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 89898-316BLF Amphenol ICC (FCI) | 66528 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 32 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 32 | Tin | - | Grey | 20mOhm | 1kV | Pick and Place | 40.56mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 89882-313LF Amphenol ICC (FCI) | 151470 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 13 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 13 | Tin | - | Blue | 20mOhm | 1kV | - | 32.94mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - |