- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89882-313LF Amphenol ICC (FCI) | 151470 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 13 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 13 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | 32.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131935-110ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 10 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.787 inch | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | 0.079 inch | - | .7874 mm | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131930-110ULF Amphenol ICC (FCI) | 34 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.787 inch | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | 0.079 inch | - | 4.6482 mm | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 71991-324HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 48 | Tin | - | - | Grey | 20mOhm | - | 1kV | - | - | 60.88mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 66925-025LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | - | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 50 | Tin | - | - | Black | - | - | - | - | - | 64.01mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 91601-318LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 4.4mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 18 | Tin | - | - | Grey | 20mOhm | - | 1kV | - | - | 45.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76308-109LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | - | - | Blue | - | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | - | - | 0.135 3.43mm | - | 9 | Tin | - | - | - | - | - | - | - | - | 22.86mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 55508-120TRLF Amphenol ICC (FCI) | 728 |
| - | 9 Weeks | Gold | - | - | - | Plastic | - | - | Bronze | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Solder | - | - | 20 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | 2mm | - | Straight | - | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 200V | - | - | 20.08mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10131934-210ULF Amphenol ICC (FCI) | 21 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 91615-310LF Amphenol ICC (FCI) | 41 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 20 | Tin | - | - | Grey | 20mOhm | - | 1kV | - | Board Lock | 30.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75915-402LF Amphenol ICC (FCI) | 62 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 2 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | 5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 91615-322ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 44 | Tin | - | - | Grey | 20mOhm | - | 1kV | - | Board Lock, Pick and Place | 60.88mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 91601-402ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | Square | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 2 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 2 | Tin | - | - | - | - | - | - | - | Pick and Place | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 76341-403HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | 0.114 2.90mm | - | 3 | Tin | - | - | - | - | - | - | - | - | 7.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 76314-240LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | - | Blue | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | 80 | Tin | - | - | Blue | - | - | - | - | - | 101.6mm | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 66925-507 Amphenol ICC (FCI) | 383625 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 14 | Tin | - | - | - | - | - | - | - | Insulation Plug | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10131935-112ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 12 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.945 inch | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | 0.079 inch | - | .7874 mm | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87606-811LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 22 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | 27.86mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 65780-044LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyester | - | Tin | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 8 | Tin | - | - | Black | - | - | - | - | - | 20.32mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 67230-003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Bag | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | Black | - | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 3 | - | - | - | Black | - | - | - | - | - | 7.62mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | RoHS Compliant | - | - |