- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Max Voltage Rating (AC) | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68622-614LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 28 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | Board Lock | 35.99mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68685-334LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | 34 | Tin | - | - | - | Black | - | 15mOhm | 1kV | - | - | 86.79mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68402-323LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 23 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 23 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | - | 58.85mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68046-331LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 62 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 62 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | - | 79.17mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68685-331LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 31 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | 31 | Tin | - | - | - | Black | - | 15mOhm | 1kV | - | - | 79.17mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68685-347LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 47 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | 47 | Tin | - | - | - | Black | - | 15mOhm | 1kV | - | - | 119.81mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 55510-136LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 36 | Tin | - | - | - | Black | - | 20mOhm | 200V | - | - | 35.92mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 69154-328LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 56 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 56 | Tin | - | - | - | Black | - | 15mOhm | 1kV | - | Board Lock | 76.63mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68683-425LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 50 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | - | 63.93mm | 5.08mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68685-335LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 35 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | 35 | Tin | - | - | - | Black | - | 15mOhm | 1kV | - | - | 89.33mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 75915-313LF Amphenol ICC (FCI) | 1121 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 13 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.114 2.90mm | 1 | - | Tin | RECTANGULAR | 0.098 inch | 94V-0 | Blue | 3A | 20mOhm | 1kV | .3058 N | - | 32.94mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 63453-138LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 38 | Tin | - | - | - | Black | - | - | - | - | - | 38.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68046-209LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 18 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | - | 23.29mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68622-616LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 32 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | Board Lock | 41.07mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 91596-012TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | - | - | - | Plastic | - | Copper | - | - | - | - | 2013 | - | - | - | Active | - | Solder | - | - | - | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | Straight | - | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | 20mOhm | 200V | - | - | 11.92mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 68683-315LF Amphenol ICC (FCI) | 310 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2007 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 30 | Tin | - | - | - | Black | - | 20mOhm | 1kV | - | - | 38.53mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 7mm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 55510-324LF Amphenol ICC (FCI) | 26 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 24 | Tin | - | - | - | Black | - | 20mOhm | 200V | - | - | 23.92mm | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 63453-144LF Amphenol ICC (FCI) | 844 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 44 | Tin | - | - | - | Black | - | - | 200V | - | - | 44.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 91601-303ALF Amphenol ICC (FCI) | 42 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 3 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 3 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | Pick and Place | 7.54mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 89898-307LF Amphenol ICC (FCI) | 487 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 14 | Tin | - | - | - | Grey | - | 20mOhm | 1kV | - | - | 17.7mm | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - |