- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93696-340LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 80 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68684-308 Amphenol ICC (FCI) | 68600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.118 3.00mm | - | 8 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 20.75mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10026805-001 Amphenol ICC (FCI) | 69300 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.310 7.87mm | Board to Board | 5 | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 6 | Tin | - | - | - | - | Black | - | - | - | - | - | - | Board Guide | 20.75mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 89898-426ALF Amphenol ICC (FCI) | 52250 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | Square | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 52 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 52 | Tin | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66925-012 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 24 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 30.99mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 10131935-105ULF Amphenol ICC (FCI) | 14 |
| - | 10 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | - | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 5 | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.394 inch | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | - | - | 0.079 inch | - | .7874 mm | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10131930-108ULF Amphenol ICC (FCI) | 4032 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | - | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.63 inch | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021311-00044T4LF Amphenol ICC (FCI) | 267 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 44 | Tin | - | - | - | - | - | - | 30mOhm | - | 125V | - | - | - | 26.67mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66925-025 Amphenol ICC (FCI) | 16 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | - | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 50 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 64.01mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 89883-416LF Amphenol ICC (FCI) | 76832 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 32 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | 40.56mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 66951-016 Amphenol ICC (FCI) | 34650 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 16 | Tin | - | - | - | - | Black | - | 15mOhm | - | 1.25kV | - | - | - | 40.64mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 76308-111LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | - | Blue | - | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.135 3.43mm | - | 11 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 75915-303LF Amphenol ICC (FCI) | 59400 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 3 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | 7.54mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 8.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 87024-630LF Amphenol ICC (FCI) | 8 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 60 | Tin | - | - | - | - | Black | - | 25mOhm | - | 800V | - | - | Board Guide | 41.14mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 87024-635LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 70 | Tin | - | - | - | - | Black | - | 25mOhm | - | 800V | - | - | Board Guide | 47.49mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 66953-024LF Amphenol ICC (FCI) | 111375 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 48 | Tin | - | - | Female | - | Black | - | 15mOhm | - | 1.25kV | - | - | - | 60.96mm | 6.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 75915-318LF Amphenol ICC (FCI) | 85536 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | - | 0.114 2.90mm | 1 | - | Tin | RECTANGULAR | 0.098 inch | - | 94V-0 | Blue | 3A | 20mOhm | - | 1kV | - | .3058 N | - | 45.64mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 87024-630 Amphenol ICC (FCI) | 277200 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 60 | Tin | - | - | - | - | Black | - | 25mOhm | - | 800V | - | - | Board Guide | 41.14mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10131934-205ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | Not Applicable | Solder | - | Receptacle | 5 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 87024-620 Amphenol ICC (FCI) | 415800 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 40 | Tin | - | - | - | - | Black | - | 25mOhm | - | 800V | - | - | Board Guide | 28.44mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead |