- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131931-312ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 12 | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.945 inch | - | - | - | - | Tin | RECTANGULAR | - | - | 0.079 inch | - | - | 0.079 inch | - | - | - | - | 4.8006 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-318ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 18 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-217ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 17 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-116ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 16 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-921ULF Amphenol ICC (FCI) | 12 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 21 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 95242-405BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 10 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | Pick and Place | 12.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-317ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 17 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-922ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 22 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-928ULF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 28 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 65780-111LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 1 | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.0μin 1.02μm | Flash | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-940ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.15 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 910VAC V | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-934ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 34 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 34 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | - | - | - | 6.35 mm | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 63453-132TRLF Amphenol ICC (FCI) | 16 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tape & Reel (TR) | 2014 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | Black | - | 25mOhm | - | - | 200V | 1A | - | - | - | Pick and Place | 32.8mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 89885-320LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | - | 0.104 2.64mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-325ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 25 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-942ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 42 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.307 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 910VAC V | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-936ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-336ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-942ULF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 42 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 42 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.307 inch | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | - | - | - | 6.35 mm | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 76308-225LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | Blue | - | 1 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | - | - | 0.135 3.43mm | - | 25 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | RoHS Compliant |