- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10120411-404TLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 0.397 inch | - | 0.126 3.20mm | 1 | - | - | RECTANGULAR | 0.098 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | Pick and Place | - | 79μin | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | - | RoHS Compliant | - | ||
![]() 10131933-906ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 6 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | - | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-106ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021311-00010T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 10 | Tin | - | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-908ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.63 inch | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-208ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.63 inch | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-907ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131931-906ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131933-908ULF Amphenol ICC (FCI) | 14 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021311-00016T1LF Amphenol ICC (FCI) | 7 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 16 | Tin | - | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | 8.89mm | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77424-309LF Amphenol ICC (FCI) | 7 |
| - | 8 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 9 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 2 | - | Tin | RECTANGULAR | - | - | - | 0.335 inch | - | - | - | - | POLARIZED HOUSING | 2.54 mm | - | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-109ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89892-403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10131931-909ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-113ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 13 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131933-914ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 14 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | - | 6.35 mm | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131934-311ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 11 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.866 inch | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | 8μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76314-206LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | 2006 | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | Blue | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | 12 | Tin | - | - | Female | Blue | - | - | - | - | - | - | - | - | 15.24mm | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 10131931-324ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 24 | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | - | Tin | RECTANGULAR | - | - | - | 0.079 inch | - | - | 0.079 inch | - | - | 4.8006 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 95200-301LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | 14 | 0.100 2.54mm | Blue | - | - | - | - | - | 0.112 2.84mm | - | 14 | Tin | - | - | - | Blue | - | - | - | - | - | - | - | - | 50.72mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - |