- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Max Voltage Rating (DC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91596-112TRLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | - | - | - | Thermoplastic | Plastic | - | Copper | - | - | - | - | 2013 | - | Active | - | Solder | - | 12 | 125°C | -55°C | Black | - | 2 | Receptacle | - | - | - | 2mm | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | 12 | - | Black | 20mOhm | 1GOhm | 200V | - | 200V | - | 11.92mm | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 68685-339LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 39 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | - | 39 | Tin | Black | 15mOhm | - | 1kV | - | - | - | 99.49mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68402-316LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 16 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 41.07mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-116LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | 16 | Tin | Black | - | - | - | - | - | - | 16.08mm | 4mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68683-213LF Amphenol ICC (FCI) | 219 |
| - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 26 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | Tin | Black | 20mOhm | - | 1kV | - | - | - | 33.45mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76341-308LF Amphenol ICC (FCI) | 917 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2011 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 8 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 2.54mm | 8 | Tin | Blue | 20mOhm | 100GOhm | 1kV | 8 | - | - | 20.24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 55510-124LF Amphenol ICC (FCI) | 452 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2011 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Receptacle | 24 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | 24 | Tin | Black | 20mOhm | - | 200V | - | 200V | - | 23.92mm | 4mm | 30.0μin 0.76μm | - | - | 4.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76342-306LF Amphenol ICC (FCI) | 3172 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 12 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 2.54mm | 12 | Tin | Blue | 20mOhm | 100GOhm | 1kV | 12 | - | - | 15.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | 7mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68683-233LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 66 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | 66 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 84.25mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68046-215 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 30 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | - | 30 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 38.53mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 71609-325LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 50 | Tin | Grey | 20mOhm | - | 1kV | - | - | - | 63.42mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69154-324LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 48 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | - | 48 | Tin | Black | 15mOhm | - | 1kV | - | - | Board Lock | 66.47mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68683-340LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 80 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | 80 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 102.03mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 7mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20021321-00032T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 32 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 32 | Tin | Black | 30mOhm | - | 125V | - | - | - | 20.78mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00048D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 48 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 48 | Tin | Black | 30mOhm | - | 125V | - | - | Pick and Place | 30.94mm | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 55510-104LF Amphenol ICC (FCI) | 8 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Receptacle | 4 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | 4 | Tin | Black | 20mOhm | - | 200V | - | - | - | 3.92mm | 4mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20021321-00022T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 22 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 22 | Tin | Black | 30mOhm | - | 125V | - | - | - | 14.43mm | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00066T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 66 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 66 | Tin | Black | 30mOhm | - | 125V | - | - | - | 42.37mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00042T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 42 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 42 | Tin | Black | 30mOhm | - | 125V | - | - | - | 53.8mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00024D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 24 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | 24 | Tin | Black | 30mOhm | - | 125V | - | - | Pick and Place | 15.7mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |