- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131934-323ULF Amphenol ICC (FCI) | 12 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 23 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-307ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 7 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-908ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 8 | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.63 inch | - | - | - | - | - | RECTANGULAR | - | - | - | 0.079 inch | - | - | 0.079 inch | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-912ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.945 inch | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-312ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.945 inch | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | 8μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-310ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.787 inch | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | 8μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 20021311-00016T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 16 | Tin | - | - | - | - | - | 30mOhm | - | - | 125V | - | - | 8.89mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-912ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 12 | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.945 inch | 0.079 (2.00mm) | - | 2 | - | - | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-321ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 21 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 20021321-10040D4LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 66925-513LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Black | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 26 | Tin | - | - | - | Black | - | - | - | - | - | - | Insulation Plug | 33.53mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 93696-407LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 7.64mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 14 | Tin | - | - | - | Grey | - | - | - | - | - | - | Board Guide | 22.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 89898-312AHFLF Amphenol ICC (FCI) | 25 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | RoHS Compliant | ||
![]() 10131934-125ULF Amphenol ICC (FCI) | 12 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 25 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-924ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 24 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-120ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-318ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 18 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-322ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 22 | - | - | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 68682-816 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 32 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 95242-315ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 30 | Tin | - | - | - | Black | - | - | - | - | - | - | Pick and Place | 38.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | RoHS Compliant |