- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | Contact Type | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131937-124ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 24 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.945 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131937-118ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 18 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.709 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131937-112ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 12 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.472 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-110ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 10 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.394 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | - | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | - | ||
![]() 10131937-134ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 34 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.339 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131937-148ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 48 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.89 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20021321-00070C4LF Amphenol ICC (FCI) | 38 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10131937-116ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 16 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.63 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-116ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 16 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.63 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | - | ||
![]() 67230-008LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 1 | - | Push-Pull | Female Socket | 2.54mm | - | Right Angle | - | 8.4mm | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 8 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10131936-106ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 6 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.236 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | - | ||
![]() 10131937-150ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 50 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.969 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131936-112ULF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 12 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.472 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | - | RoHS Compliant | - | ||
![]() 91618-810ALF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10131937-144ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | 8536.69.40.40 | - | - | - | 44 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.732 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67230-014LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | - | 1 | - | Push-Pull | Female Socket | - | - | Right Angle | - | 8.4mm | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 67230-027LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 27 | - | - | Black | - | 1 | - | Push-Pull | Female Socket | 2.54mm | - | Right Angle | - | 8.4mm | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 27 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 68.58mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76341-403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 3 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 7.54mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 20021321-00040C1LF Amphenol ICC (FCI) | 67900 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 75915-404LF Amphenol ICC (FCI) | 445500 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.114 2.90mm | - | 4 | Tin | - | - | - | Blue | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 10.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free |