- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131933-320ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | - | Active | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 20 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.575 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10119678-330LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Plastic | - | - | Tube | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.137 3.47mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-210ULF Amphenol ICC (FCI) | 34 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-134ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 34 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-304ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | - | Active | - | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 4 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.315 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-204ULF Amphenol ICC (FCI) | 14 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 95290-405LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Polychlorinated | - | Tin | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Tube | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.343 8.71mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 10 | Tin | - | - | - | Grey | - | - | - | - | - | - | - | 12.62mm | - | 196.9μin 5.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-316ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | - | Active | - | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 16 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-314ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 14 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10042626-307HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 5.27mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.110 2.79mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | 17.7mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-212ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 12 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-140ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-248ULF Amphenol ICC (FCI) | 29 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | - | Active | - | Solder | EAR99 | Receptacle | 48 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 48 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.78 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-130ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 20021323-00014T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 14 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | 14 | - | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | 9.35mm | - | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 95200-404LF Amphenol ICC (FCI) | 147000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyester | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | 21 | 0.100 2.54mm | Blue | - | - | - | - | - | 0.112 2.84mm | - | 21 | Tin | - | - | - | Blue | - | - | - | - | - | - | - | 55.8mm | - | 196.9μin 5.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-220ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | - | Active | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 20 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.575 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-122ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 22 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-226ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 26 | - | - | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 10131933-132ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | - | Active | - | Solder | EAR99 | Receptacle | 32 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 32 | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | 6.35 mm | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant |