- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131931-203ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 3 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131935-905ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 5 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 5 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.394 inch | - | - | - | - | RECTANGULAR | 0.079 inch | - | - | - | 0.079 inch | - | - | .7874 mm | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00008D1LF Amphenol ICC (FCI) | 7 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | 8 | Square | - | - | Gold | Copper Alloy | Plastic | - | - | -40°C~105°C | Tube | 2012 | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-906ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | RECTANGULAR | 0.157 inch | 0.197 inch | - | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00008C1LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | Copper Alloy | Plastic | - | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 75915-403GLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | Square | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-204ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 4 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 4 | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | 0.079 inch | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10135177-06111LF Amphenol ICC (FCI) | 7 |
| - | - | - | - | Surface Mount | - | - | - | - | Tin | Copper Alloy | Thermoplastic | - | 100V | -25°C~85°C | Tape & Reel (TR) | - | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 6 | - | - | 1 | - | Latch Holder | - | - | - | - | Forked | - | 2A | - | - | - | - | - | 0.254 6.45mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-305ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 5 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-908ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.63 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | RECTANGULAR | 0.157 inch | 0.197 inch | - | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-206ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 6 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-907ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 7 | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.098 2.50mm | 2 | - | - | - | - | - | - | - | - | - | 4.6482 mm | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 65780-003LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Through Hole | - | Square | - | - | Gold | Brass | Polyester, Glass Filled | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.0μin 1.02μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131935-208ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 8 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.63 inch | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 68682-602 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyphenylene | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | -65°C | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 4 | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | - | - | 2A | 1000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1.3066 N | - | 5.51mm | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 10131932-344ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 44 | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.465 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | Tin | RECTANGULAR | 0.157 inch | 0.197 inch | - | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | - | 7μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-219ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 19 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-925ULF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 25 | - | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-123ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 23 | - | - | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.098 2.50mm | 2 | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-330ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 30 | - | - | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | 2 | Tin | RECTANGULAR | 0.157 inch | 0.197 inch | - | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | - | 7μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant |