- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93696-310LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 7.64mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 20 | Tin | - | - | Grey | - | - | - | - | - | - | - | - | Board Guide | 30.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-136ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-238ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 38 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 95242-409LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 18 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | 22.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-236ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-342ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 42 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-946ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 46 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | POLARIZED HOUSING | 910VAC V | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-242ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 42 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-244ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 44 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-228ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 28 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-319ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 19 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | - | 0.079 inch | - | - | - | 4.6482 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-922ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 22 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 71991-322HLF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 27.86mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | - | RoHS Compliant | ||
![]() 93696-323LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 46 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 7.64mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 46 | Tin | - | - | Grey | - | - | - | - | - | - | - | - | Board Guide | 63.42mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 91615-426LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount | Square | - | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 52 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 52 | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00036C8LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 36 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | - | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10124048-650LF Amphenol ICC (FCI) | 28 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | - | - | - | - | 0.187 4.75mm | Board to Board | All | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 100 | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 20021323-10012D4LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 12 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | - | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131935-209ULF Amphenol ICC (FCI) | 34 |
| - | 10 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | 9 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | .7874 mm | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 71609-303BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | - | - | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | 20mOhm | - | - | 1kV | - | - | - | - | 7.54mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant |