- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131935-225ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 25 | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 25 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 0.079 inch | - | - | .7874 mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-320ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 20 | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.575 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | 7μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131931-225ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 25 | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-934ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 34 | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131930-224ULF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 95234-306LF Amphenol ICC (FCI) | 114048 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | Blue | - | 1 | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 10 | 0.100 2.54mm | Blue | - | - | - | - | - | 0.104 2.64mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-230ULF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 30 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 76314-209LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | 2006 | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | Blue | - | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | 18 | Tin | - | - | Blue | - | - | - | - | - | - | 22.86mm | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-132ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 32 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-144ULF Amphenol ICC (FCI) | 29 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 44 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-944ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 44 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-240ULF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 40 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-948ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 48 | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.78 inch | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 95200-304LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | 21 | 0.100 2.54mm | Blue | - | - | - | - | - | 0.112 2.84mm | - | 21 | Tin | - | - | Blue | - | - | - | - | - | - | 55.8mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-138ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 38 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-126ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 26 | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 10131930-125ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 25 | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131930-925ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 25 | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.098 2.50mm | 2 | - | - | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 10131932-246ULF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 46 | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | RoHS Compliant | ||
![]() 66925-027 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 54 | Black | - | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 54 | Tin | - | - | Black | - | - | - | - | - | - | 69.09mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant |