- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10135177-03111LF Amphenol ICC (FCI) | 7 |
| - | - | - | - | Surface Mount | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 3 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.254 6.45mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00004T1LF Amphenol ICC (FCI) | 23 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 4 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 1.27mm | - | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | 4 | - | - | - | - | 50mOhm | - | - | 125V | - | - | - | - | 3mm | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 10131930-205ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.394 inch | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | - | 4.6482 mm | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131935-205ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | 5 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.394 inch | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 0.079 inch | - | - | - | .7874 mm | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10136353-08111LF Amphenol ICC (FCI) | 7 |
| - | - | - | - | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 8 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-906ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.472 inch | - | 0.098 2.50mm | 2 | - | - | - | 0.079 inch | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131935-906ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | 6 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.472 inch | - | - | - | - | - | RECTANGULAR | 0.079 inch | - | - | - | 0.079 inch | - | - | - | .7874 mm | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-306ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | Tin | RECTANGULAR | 0.157 inch | 0.197 inch | - | 1000000000Ohm | 0.079 inch | - | POLARIZED HOUSING | 910VAC V | - | - | - | 7μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10135177-07111LF Amphenol ICC (FCI) | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 7 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.254 6.45mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-206ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.472 inch | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10136353-09111LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 9 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-205ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 5 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10135177-11111LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 11 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.254 6.45mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-10030T1LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | 30 | Square | - | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 30 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 1.27mm | - | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-308ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 8 | - | - | - | - | 2 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131935-308ULF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | 8 | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.63 inch | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10136353-12111LF Amphenol ICC (FCI) | 7 |
| - | - | - | - | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 12 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-307ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 7 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-207ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 7 | - | - | - | - | 1 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10136353-13111LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | Minitek® 1.50mm | - | Active | 2 (1 Year) | Solder | - | Receptacle | 13 | - | - | - | - | 1 | Latch Holder | Forked | 2A | - | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant |