- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87606-313HLF Amphenol ICC (FCI) | 16 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 26 | Tin | - | - | Blue | - | - | - | - | - | - | - | 32.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-138ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 38 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-944ULF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 44 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-240ULF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-126ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 26 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-125ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 25 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-925ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 25 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.098 2.50mm | 2 | - | - | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-222ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | - | Solder | EAR99 | Receptacle | 22 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | 22 | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | Tin | RECTANGULAR | - | - | 0.079 inch | - | 0.079 inch | - | - | 4.8006 mm | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-226ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 26 | - | - | - | - | 2 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-928ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 28 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131930-122ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 22 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-930ULF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | 100μin | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-217ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 17 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-922ULF Amphenol ICC (FCI) | 12 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 22 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10093055-308TRLF Amphenol ICC (FCI) | 363750 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Phosphor Bronze | Plastic | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | Push-Pull | Female Socket | - | 2mm | - | Straight | - | 4mm | 0.177 4.50mm | - | All | 0.079 2.00mm | - | - | - | - | 0.079 (2.00mm) | - | - | 8 | Tin | - | - | - | - | - | - | - | - | - | Pick and Place | 7.92mm | - | 15.0μin 0.38μm | - | - | - | - | RoHS Compliant | ||
![]() 10131930-321ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 21 | - | - | - | - | 1 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | 7.87μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131931-117ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 17 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131932-322ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 22 | - | - | - | - | 2 | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | 0.197 inch | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 910VAC V | - | - | - | 7μin | 8.00μin 0.203μm | 100.0μin 2.54μm | 0.098 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-10040C1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | 2012 | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 40 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | - | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 40 | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 10131931-119ULF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 19 | - | - | - | - | 1 | - | Push-Pull | Female Socket | 2A | - | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant |