- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67230-011LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Right Angle | - | 8.4mm | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021321-00016T8LF Amphenol ICC (FCI) | 7 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | 16 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | - | 10.62mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 91872-650LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | STRAIGHT | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 100 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 20021323-00040T1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 40 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | 40 | - | - | - | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | - | - | - | - | 25.86mm | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 92090-006TRLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.0066mm | - | Straight | - | 6.78mm | 0.091 2.30mm | - | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | 5.92mm | - | 8.00μin 0.203μm | Flash | - | - | - | RoHS Compliant | ||
![]() 76308-120LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Blue | - | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.135 3.43mm | - | 20 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 65780-012LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 12 | Gold | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | 40.0μin 1.02μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 10131936-308ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 8 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.315 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 7.87μin | - | - | 0.098 inch | - | - | RoHS Compliant | ||
![]() 10131937-308ULF Amphenol ICC (FCI) | 29 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.315 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 7.87μin | - | - | - | - | - | RoHS Compliant | ||
![]() 10131936-910ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | SN | - | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 10 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.394 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | 0.098 inch | - | - | RoHS Compliant | ||
![]() 10131936-208ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 8 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.315 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | 0.098 inch | - | - | RoHS Compliant | ||
![]() 10131937-914ULF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | SN ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.551 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | - | - | - | RoHS Compliant | ||
![]() 10131937-212ULF Amphenol ICC (FCI) | 29 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.472 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | - | - | - | RoHS Compliant | ||
![]() 71966-308LF Amphenol ICC (FCI) | 49 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | Blue | - | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | - | 0.276 7.00mm | Board to Board or Cable | 24 | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.116 2.95mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 10131937-926ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | SN ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.024 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 100μin | - | - | - | - | - | RoHS Compliant | ||
![]() 10131937-224ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.945 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | - | - | - | RoHS Compliant | ||
![]() 10131936-124ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 24 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.945 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 30μin | - | - | 0.098 inch | - | - | RoHS Compliant | ||
![]() 10131936-318ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 18 | - | 2.0066mm | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 0.709 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | - | 7.87μin | - | - | 0.098 inch | - | - | RoHS Compliant | ||
![]() 10131937-226ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.024 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 15μin | - | - | - | - | - | RoHS Compliant | ||
![]() 10131937-328ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | LOCKING | AU ON NI | - | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 1.102 inch | - | - | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | - | - | 7.87μin | - | - | - | - | - | RoHS Compliant |