- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Contact Finish Mating | Insulation Materials | Mounting Styles | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | HTS Code | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131936-216ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 16 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 0.63 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 15μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-216ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 16 | - | compliant | ONE | UL | COMMERCIAL | 0.63 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131937-214ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 14 | - | compliant | ONE | UL | COMMERCIAL | 0.551 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131936-336ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 36 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.417 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-938ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | SN ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 38 | - | compliant | ONE | UL | COMMERCIAL | 1.496 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 100μin | - | RoHS Compliant | ||
![]() 10131936-248ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 48 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.89 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 15μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-248ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 48 | - | compliant | ONE | UL | COMMERCIAL | 1.89 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 76342-306SLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10131936-350ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 50 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.969 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-250ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 50 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.969 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 15μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-942ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | SN | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 42 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.654 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 100μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-238ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 38 | - | compliant | ONE | UL | COMMERCIAL | 1.496 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131936-340ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 40 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.575 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-342ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 42 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.654 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-342ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 42 | - | compliant | ONE | UL | COMMERCIAL | 1.654 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 7.87μin | - | RoHS Compliant | ||
![]() 10131937-236ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 36 | - | compliant | ONE | UL | COMMERCIAL | 1.417 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131936-940ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | SN | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 40 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.575 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 100μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-338ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 38 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.496 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-240ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 40 | - | compliant | ONE | UL | COMMERCIAL | 1.575 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131937-946ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | SN ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 46 | - | compliant | ONE | UL | COMMERCIAL | 1.811 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 100μin | - | RoHS Compliant |