- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Contact Finish Mating | Insulation Materials | Mounting Styles | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | HTS Code | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131936-312ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 12 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 0.472 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-314ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 14 | - | compliant | ONE | UL | COMMERCIAL | 0.551 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 7.87μin | - | RoHS Compliant | ||
![]() 10131936-314ULF Amphenol ICC (FCI) | 2666 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 14 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 0.551 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-210ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 10 | - | compliant | ONE | UL | COMMERCIAL | 0.394 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 20021321-00312C4LF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10131936-930ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | SN | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 30 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.181 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 100μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-918ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | SN ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 18 | - | compliant | ONE | UL | COMMERCIAL | 0.709 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 100μin | - | RoHS Compliant | ||
![]() 10131937-346ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 46 | - | compliant | ONE | UL | COMMERCIAL | 1.811 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 7.87μin | - | RoHS Compliant | ||
![]() 10131937-246ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 46 | - | compliant | ONE | UL | COMMERCIAL | 1.811 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131937-950ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | SN ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 50 | - | compliant | ONE | UL | COMMERCIAL | 1.969 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 100μin | - | RoHS Compliant | ||
![]() 10131937-146ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 46 | - | compliant | ONE | UL | COMMERCIAL | 1.811 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 30μin | - | RoHS Compliant | ||
![]() 10131937-228ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 28 | - | compliant | ONE | UL | COMMERCIAL | 1.102 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 15μin | - | RoHS Compliant | ||
![]() 10131936-228ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 28 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.102 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 15μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-128ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 28 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.102 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 30μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-932ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | SN | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 32 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 1.26 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 100μin | 0.098 inch | RoHS Compliant | ||
![]() 10131936-322ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 22 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 0.866 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 7.87μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-322ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 22 | - | compliant | ONE | UL | COMMERCIAL | 0.866 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 7.87μin | - | RoHS Compliant | ||
![]() 10131936-122ULF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | BOARD | LOCKING | AU ON NI | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 22 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 0.866 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 30μin | 0.098 inch | RoHS Compliant | ||
![]() 10131937-908ULF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | BOARD | LOCKING | SN ON NI | GLASS FILLED THERMOPLASTIC | STRAIGHT | - | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 8 | - | compliant | ONE | UL | COMMERCIAL | 0.315 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | 100μin | - | RoHS Compliant | ||
![]() 10131936-908ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | BOARD | LOCKING | SN | - | STRAIGHT | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | 8 | 2.0066mm | compliant | ONE | UL | COMMERCIAL | 0.315 inch | 2 | RECTANGULAR | 0.157 inch | FEMALE | 0.177 inch | SQ PIN-SKT | 0.079 inch | RECEPTACLE | SOLDER | 2.0066 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | 100μin | 0.098 inch | RoHS Compliant |