- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91615-311A Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 68065-008 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.150 3.81mm | - | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 76308-206 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | BergCon® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Blue | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.135 3.43mm | - | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 88333-044LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polybutylene | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Bulk | Minitek® | e2 | yes | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 44 | 125°C | -55°C | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | Right Angle | 7.3mm | 0.187 4.75mm | Board to Board | All | - | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | Tin | RECTANGULAR | 0.187 inch | - | 94V-0 | Black | - | 1A | 35mOhm | 100000000Ohm | 0.079 inch | 200V | - | - | - | 200V | 1.807 N | .1946 N | - | 44.8mm | - | 8μin | 8.00μin 0.203μm | 59.0μin 1.50μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 68682-302 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1.5kV | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 4 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.51mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 68671-011 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 65000-019 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Beryllium Copper | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | BergCon® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.0μin 1.02μm | 100.0μin 2.54μm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 68671-025 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 68671-035 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 70 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 67208-004 Amphenol ICC (FCI) | In Stock | - | Datasheet | Nickel | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | -65°C | - | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | Male | DUAL-METAL CONTACTS | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.115 2.92mm | 2 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | 0.33 inch | 2A | - | 5000000000Ohm | - | - | POLARIZING PEG | - | 200 Cycles | - | - | .3892 N | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 88333-050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polybutylene | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Bulk | Minitek® | e2 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | 125°C | -55°C | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | Right Angle | 7.3mm | 0.187 4.75mm | Board to Board | All | - | 0.079 2.00mm | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | - | Tin | - | - | Female | 94V-0 | Black | - | - | 35mOhm | - | - | 200V | - | - | - | 200V | - | - | - | 50.8mm | - | - | 8.00μin 0.203μm | 59.0μin 1.50μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 88333-150 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | -55°C | - | Bulk | Minitek® | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 0.187 4.75mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | Tin | RECTANGULAR | 0.187 inch | - | 94V-0 | - | - | 1A | 35mOhm | 1000000000Ohm | 0.079 inch | - | POLARIZED HOUSING | 700VAC V | - | - | 1.807 N | .1946 N | - | - | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | 0.098 inch | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91615-316 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 32 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91615-306 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91614-312 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91601-313 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 13 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91615-320B Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91614-307 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 7 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87814-645 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Rib-Cage™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 90 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | 90 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 60.2mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 91601-315 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 15 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - |