- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66953-011 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 22 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.138 3.50mm | 22 | Tin | Black | 15mOhm | 1.25kV | - | 27.94mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 67683-013 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | - | - | - | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 71920-336LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 3.19mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | - | - | 0.122 3.10mm | - | Tin | Blue | 20mOhm | 1kV | - | 91.36mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 76308-122 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | - | BergCon® | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 22 | - | - | Blue | - | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 22 | Tin | - | - | - | - | 55.88mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 67208-009 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 9 | - | - | - | - | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.115 2.92mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 71609-305A Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | - | - | 0.230 5.85mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | Tin | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 56600-303ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2016 | Dubox™ | yes | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 9 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.275 6.99mm | Board to Board | 7 | 0.100 2.54mm | Gray | - | - | - | Tin | - | - | - | Pick and Place | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10131933-104ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | Receptacle | 4 | - | - | - | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | Tin | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 55600-302ALF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 56604-303KLF Amphenol ICC (FCI) | 38 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10131933-112ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | Receptacle | 12 | - | - | - | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | Tin | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76054-005LF Amphenol ICC (FCI) | 189336 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | - | 6.1mm | 0.325 8.25mm | - | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | 10 | - | Black | - | - | - | 12.7mm | 40.0μin 1.02μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10136353-05111LF Amphenol ICC (FCI) | 100 |
| - | 13 Weeks | - | - | Surface Mount, Right Angle | - | - | Tin | Copper Alloy | Thermoplastic | 100V | -25°C~85°C | Tape & Reel (TR) | - | Minitek® 1.50mm | - | Active | 1 (Unlimited) | Solder | Receptacle | 5 | - | - | - | - | 1 | Latch Holder | - | - | - | - | Forked | - | - | 2A | - | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | 0.059 1.50mm | - | - | - | - | Tin | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10119808-C050LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67227-021LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 42 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | - | - | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 42 | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00080D1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 80 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 80 | - | - | 50mOhm | 125V | Pick and Place | 51.26mm | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00020T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 20 | - | - | 50mOhm | 125V | - | 13.16mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66925-034LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | - | - | Nylon | - | Brass | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | - | 8.38mm | - | - | - | - | - | - | - | 68 | - | Black | - | - | - | 86.87mm | - | - | - | No | RoHS Compliant | - | ||
![]() 20021323-00010C4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 10 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 10 | - | - | 50mOhm | 125V | Pick and Place | 6.81mm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00020D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 20 | - | - | 50mOhm | 125V | Pick and Place | 13.16mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - |