- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69154-225LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | - | 50 | Tin | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | - | 69.01mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69154-317LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | - | 34 | Tin | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | - | 48.69mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68683-613 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 26 | Tin | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 33.45mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 76308-226LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Blue | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.135 3.43mm | - | - | 26 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.04mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00016D4LF Amphenol ICC (FCI) | 1205 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 16 | Tin | - | - | Black | - | 30mOhm | - | - | 125V | - | - | - | - | - | Pick and Place | - | 10.62mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76342-302LF Amphenol ICC (FCI) | 7346 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Bulk | 2005 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 2.54mm | 2 | Tin | - | - | Blue | - | 20mOhm | 100GOhm | - | 1kV | - | 4 | - | - | - | - | - | 5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | 7mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 55508-042TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | 2013 | - | - | - | Active | - | SMD/SMT | - | - | 42 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | - | - | - | 2.3mm | 41.92mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 91615-315LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 30 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | - | 43.1mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87606-330LF Amphenol ICC (FCI) | 10 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 60 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.114 2.90mm | 2 | - | - | Tin | RECTANGULAR | 94V-0 | Blue | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | 1400VAC V | - | - | 1.4734 N | .3058 N | - | - | 76.12mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68046-349LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 98 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | - | 98 | Tin | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 124.89mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68683-328 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 56 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | Tin | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 71.55mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 89898-318LF Amphenol ICC (FCI) | 12 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Box | 2016 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 36 | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 45.64mm | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 66953-029LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 58 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | - | 58 | Tin | - | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | - | - | 73.66mm | 6.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76341-304LF Amphenol ICC (FCI) | 10 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Bulk | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 2.54mm | 4 | Tin | - | - | Blue | - | 20mOhm | 100GOhm | - | 1kV | - | 4 | - | - | - | - | - | 10.08mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76342-407LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 14 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | 17.7mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 91614-308ALF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 8 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock, Pick and Place | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 89898-417ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 34 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Pick and Place | - | 43.1mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68685-326LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | - | 26 | Tin | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | - | 66.47mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55510-118LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 18 | Tin | - | - | Black | - | 20mOhm | - | - | 200V | - | - | - | - | - | - | - | 17.92mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 91596-120TRLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2006 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | 125°C | -55°C | Black | - | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 20 | Gold | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | 200V | - | - | Pick and Place | - | 19.92mm | - | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - |