- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65781-015LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | 30 | Gold | - | Black | - | - | - | 38.1mm | - | 40.0μin 1.02μm | Flash | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 76054-006LF Amphenol ICC (FCI) | 169290 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 6.1mm | 0.325 8.25mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | 12 | - | - | Black | - | - | - | 15.24mm | - | 40.0μin 1.02μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 76054-012LF Amphenol ICC (FCI) | 62016 |
| - | - | - | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | 6.1mm | 0.325 8.25mm | - | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | 94V-0 | Black | - | - | - | 30.48mm | - | 40.0μin 1.02μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 76054-013LF Amphenol ICC (FCI) | 90882 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 6.1mm | 0.325 8.25mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | 26 | - | - | Black | - | - | - | 33.02mm | - | 40.0μin 1.02μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68617-314LF Amphenol ICC (FCI) | 108108 |
| - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bag | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 14 | Tin | - | Black | - | - | Board Lock | 41.07mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68683-409LF Amphenol ICC (FCI) | 122500 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 18 | Tin | - | Black | 20mOhm | 1kV | - | 23.29mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-413LF Amphenol ICC (FCI) | 74052 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 26 | Tin | - | Black | 20mOhm | 1kV | - | 33.45mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 76314-224LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | Blue | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.135 3.43mm | 48 | Tin | - | Blue | - | - | - | 60.96mm | - | 39.4μin 1.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68622-3072PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-318PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55533-108TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | Tin | - | - | - | - | Board Guide, Pick and Place | 7.92mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91596-028TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 28 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | Gold | - | - | - | - | Pick and Place | 27.92mm | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76308-125LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | Blue | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 25 | Tin | - | - | - | - | - | 63.5mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 91625-604LF Amphenol ICC (FCI) | 16 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | 31 | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 40 | Tin | - | Blue | - | - | - | 50.72mm | - | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87606-333LF Amphenol ICC (FCI) | 36036 |
| - | 13 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-305LF Amphenol ICC (FCI) | 2413 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 5 | Tin | - | Blue | 20mOhm | 1kV | - | 12.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021323-00030D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | 2012 | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 30 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 30 | - | - | - | 50mOhm | 125V | Pick and Place | 19.51mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00064T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 64 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 64 | - | - | - | 50mOhm | 125V | - | 41.1mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00038D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 38 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 38 | - | - | - | 50mOhm | 125V | Pick and Place | 24.59mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021311-00082T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 82 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 82 | Tin | - | - | 30mOhm | 125V | - | 50.8mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - |