- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021311-00042T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 42 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 42 | Tin | - | 30mOhm | 125V | - | 25.4mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 66925-006 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 12 | - | - | Black | - | 2 | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 12 | Tin | Black | - | - | - | 15.75mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 20021323-00024T1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 24 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 24 | - | - | 50mOhm | 125V | - | 15.7mm | Flash | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021311-00018T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 18 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 18 | Tin | - | 30mOhm | 125V | - | 10.16mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 68402-303P Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 3 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | Female Socket | - | - | - | 0.310 7.87mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | Tin | - | - | - | Pick and Place | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 20021311-00034T8LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 34 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 34 | Tin | - | 30mOhm | 125V | - | 20.32mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00040C1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 40 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 40 | - | - | 50mOhm | 125V | Pick and Place | 25.86mm | Flash | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021311-00040T1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 40 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 40 | Tin | - | 30mOhm | 125V | - | 24.13mm | Flash | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00044D1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 44 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 44 | - | - | 50mOhm | 125V | Pick and Place | 28.4mm | Flash | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00062D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 62 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 62 | - | - | 50mOhm | 125V | Pick and Place | 39.83mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 67227-024LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 48 | - | - | Black | - | 2 | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 48 | - | Black | - | - | - | 60.96mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00056D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 56 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 56 | - | - | 50mOhm | 125V | Pick and Place | 36.02mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00046T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 46 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 46 | - | - | 50mOhm | 125V | - | 29.67mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00060T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 60 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 60 | - | - | 50mOhm | 125V | - | 38.56mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00050D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 50 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 50 | - | - | 50mOhm | 125V | Pick and Place | 32.21mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00050T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 50 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 50 | - | - | 50mOhm | 125V | - | 32.21mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00030C8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 30 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 30 | - | - | 50mOhm | 125V | Pick and Place | 19.51mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00034D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 34 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 34 | - | - | 50mOhm | 125V | Pick and Place | 22.05mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 20021323-00072D8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 72 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 72 | - | - | 50mOhm | 125V | Pick and Place | 46.18mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 90099-320LF Amphenol ICC (FCI) | 105633 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.115 2.92mm | 20 | Tin | Black | - | - | Board Guide | 56.31mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant |