- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | PCB Contact Row Spacing | Durability | Withdrawl Force-Min | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91618-317A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 89898-324A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 95290-305 Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.343 8.71mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 91618-307A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 89898-322A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 89883-305 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.230 5.85mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 89847-334 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 68 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 91618-320A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 95242-317B Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 66951-028 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | Dubox™, BergCon® PV™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 28 | Tin | - | - | Black | - | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | 71.12mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 67208-036 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | ||
![]() 95242-309B Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 95200-301 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.335 8.51mm | Board to Board | 14 | 0.100 2.54mm | Blue | - | - | - | - | - | 0.112 2.84mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 95290-406 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | Square | - | Tin-Lead | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.343 8.71mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 196.9μin 5.00μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 95242-407B Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 92074-630LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Polymer | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | - | Tube | Rib-Cage™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 60 | 130°C | -55°C | - | General Purpose, Industrial, Telecommunications | 2 | Female | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 60 | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | 0.050 1.27mm | Natural | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | 94V-0 | Black | - | 1A | 25mOhm | 5000000000Ohm | 0.05 inch | 800V | POLARIZED HOUSING | 3.175 mm | - | .417 N | Board Guide | 41.14mm | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | ||
![]() 89898-310A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 93942-640 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | - | Tube | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 80 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | Board Guide | 53.85mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 67208-026 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | -65°C | - | - | Tube | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 1 | - | DUAL-METAL CONTACTS | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 2.64 inch | - | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | 0.33 inch | 2A | - | 5000000000Ohm | - | - | POLARIZING PEG | 7.874 mm | 200 Cycles | .3892 N | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | ||
![]() 67208-040 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | -65°C | - | - | Tube | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 1 | - | DUAL-METAL CONTACTS | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 4.04 inch | - | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | 0.33 inch | 2A | - | 5000000000Ohm | - | - | POLARIZING PEG | 7.874 mm | 200 Cycles | .3892 N | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant |