- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95290-406A Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | Square | - | Tin-Lead | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Tape & Reel (TR) | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 12 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.343 8.71mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | - | Tin-Lead | - | - | - | - | Pick and Place | - | 196.9μin 5.00μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 95242-405B Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 10 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | - | - | Tin-Lead | - | - | - | - | Pick and Place | - | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 89898-309A Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tape & Reel (TR) | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 18 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | Pick and Place | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 95242-409B Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 18 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | - | - | Tin-Lead | - | - | - | - | Pick and Place | - | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76341-332 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 32 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76308-204 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | Bulk | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 4 | - | - | Blue | - | 1 | - | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | - | 4 | Tin | - | - | - | - | - | 10.16mm | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 75915-405 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 5 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76308-110 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | Bulk | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | Blue | - | 1 | - | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | - | - | Tin | - | - | - | - | - | 25.4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 87606-302 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Bulk | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 4 | Tin | - | Blue | 20mOhm | 1kV | - | 5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 76308-207 Amphenol ICC (FCI) | In Stock | - | - | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Thermoplastic, Polyester, Glass Filled | Bulk | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 7 | - | - | Blue | - | 1 | Male | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 2.54mm | 7 | Tin | Male | - | - | - | - | 17.78mm | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 87606-407 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 14 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76314-204 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | Bulk | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 8 | - | - | Blue | - | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.135 3.43mm | - | - | Tin | - | - | - | - | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76342-406 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 12 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 75915-408 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 8 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 71991-316H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 32 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.118 3.00mm | - | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76308-116 Amphenol ICC (FCI) | In Stock | - | - | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Thermoplastic, Polyester, Glass Filled | Bulk | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | - | - | Blue | - | 1 | Male | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 2.54mm | 16 | Tin | Male | - | - | - | - | 40.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 76341-316 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 87606-410 Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76341-322 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 22 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76308-209 Amphenol ICC (FCI) | In Stock | - | - | Gold, Tin | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | Bulk | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 9 | - | - | Blue | - | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | 0.135 3.43mm | - | 9 | Tin | Female | - | - | - | - | 22.86mm | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead |