- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | PCB Contact Row Spacing | Durability | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87606-340 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67208-012 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 65780-044 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | Polyester | Tin | Brass | Polyester, Glass Filled | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 8 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 66951-003 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | Dubox™, BergCon® PV™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 3 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 3 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | - | 1.25kV | - | - | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 65059-203 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3.81mm | Right Angle | - | 8.38mm | 0.138 3.50mm | - | All | - | 0.150 3.81mm | Black | - | - | - | - | - | 0.115 2.92mm | - | 3 | Tin-Lead | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 11.18mm | - | - | 40.0μin 1.02μm | 100.0μin 2.54μm | - | - | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66953-014 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | Dubox™, BergCon® PV™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 28 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 28 | Tin | - | Female | - | Black | - | - | 15mOhm | - | - | - | 1.25kV | - | - | - | - | - | 35.56mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 69154-310 Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 20 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | - | 1kV | - | - | - | - | Board Lock | 30.91mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67208-006 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | - | DUAL-METAL CONTACTS | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | - | 0.33 inch | 2A | - | 5000000000Ohm | - | - | - | POLARIZING PEG | 7.874 mm | 200 Cycles | .3892 N | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 69154-220 Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 40 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | - | 1kV | - | - | - | - | Board Lock | 56.31mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67683-016 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 65001-212 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | Beryllium Copper | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | BergCon® | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 2.54mm | - | 0.138 3.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | - | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | 94V-0 | - | 0.33 inch | - | - | - | - | - | - | POLARIZED HOUSING | 7.874 mm | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 65001-110 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Beryllium Copper | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | BergCon® | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 0.138 3.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | - | 0.115 2.92mm | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 0.33 inch | - | - | - | - | - | - | POLARIZED HOUSING | 7.874 mm | - | - | - | - | - | 40μin | 40.0μin 1.02μm | 100.0μin 2.54μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67208-020 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | -65°C | - | - | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | - | DUAL-METAL CONTACTS | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 2.54mm | - | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 2.04 inch | - | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | - | 0.33 inch | 2A | - | 5000000000Ohm | - | - | - | POLARIZING PEG | 7.874 mm | - | .3892 N | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 67683-017 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 66953-024 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | Dubox™, BergCon® PV™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 48 | Tin | - | Female | - | Black | - | - | 15mOhm | - | - | - | 1.25kV | - | - | - | - | - | 60.96mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 66925-003LF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 0.33 inch | - | - | - | 0.1 inch | PLUG | - | - | 7.874 mm | - | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.115 inch | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 65001-207 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | Beryllium Copper | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | BergCon® | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 2.54mm | - | 0.138 3.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | - | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | 94V-0 | - | 0.33 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66951-007 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | Dubox™, BergCon® PV™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 7 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 7 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | - | 1.25kV | - | - | - | - | - | 17.78mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 69154-625 Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 50 | Tin | - | - | - | Black | - | - | 15mOhm | - | - | - | 1kV | - | - | - | - | Board Lock | 69.01mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66926-011 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 22 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | Right Angle | - | 8.4mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | Tin | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 28.45mm | - | - | 40.0μin 1.02μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - |