- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76314-117LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | Blue | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | 34 | Tin | - | - | - | Blue | - | - | - | - | 43.18mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131933-108ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 91601-310GLF Amphenol ICC (FCI) | 237600 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | Black | 20mOhm | - | 1kV | Pick and Place | 25.32mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131934-915ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Tin | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 15 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.098 2.50mm | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | 20mOhm | 0.079 inch | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75915-304GLF Amphenol ICC (FCI) | 495000 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.114 2.90mm | - | 4 | Tin | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 93696-311LF Amphenol ICC (FCI) | 116620 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 7.64mm | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 22 | Tin | - | - | - | Grey | - | - | - | Board Guide | 32.94mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10117931-306LF Amphenol ICC (FCI) | 38 |
| - | 8 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10131934-114ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 14 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131934-319ULF Amphenol ICC (FCI) | 25 |
| - | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | Not Applicable | Solder | - | Receptacle | 19 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76342-303HLF Amphenol ICC (FCI) | 23 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | - | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 6 | Tin | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 65780-014LF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | Black | - | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.142 3.60mm | - | 14 | Gold | - | - | - | Black | - | - | - | - | 35.56mm | 40.0μin 1.02μm | 10.0μin 0.25μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68684-307 Amphenol ICC (FCI) | 79200 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | 2011 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 7 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.118 3.00mm | - | 7 | Tin | - | - | - | Black | - | - | - | - | 18.21mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 76314-110LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | Blue | - | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | 20 | Tin | - | - | Female | Blue | - | - | - | - | 25.4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131931-107ULF Amphenol ICC (FCI) | 7 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | - | Solder | - | Receptacle | 7 | - | - | - | - | 1 | - | - | Push-Pull | Female Socket | 2A | - | - | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68684-312 Amphenol ICC (FCI) | 47025 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.118 3.00mm | - | 12 | Tin | - | - | - | Black | - | - | - | - | 30.91mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 66925-530LF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | Black | - | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 60 | Tin | - | - | - | Black | - | - | - | Insulation Plug | 76.71mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 91763-110TRLF Amphenol ICC (FCI) | 49005 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2010 | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 10 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | 1A | 2mm | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 10 | Gold | - | - | - | - | - | - | - | Board Guide, Pick and Place | 9.92mm | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76308-105LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | - | BergCon® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | Blue | - | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Blue | - | - | - | - | 0.135 3.43mm | - | 5 | Tin | - | - | Female | - | - | - | - | - | 12.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 66925-506LF Amphenol ICC (FCI) | 87300 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | Black | - | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 12 | Tin | - | - | - | Black | - | - | - | Insulation Plug | 15.75mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 56600-401LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 13 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 5.08mm | Straight | - | 3.2mm | 0.275 6.99mm | Board to Board | 7 | 0.100 2.54mm | Gray | - | - | - | - | - | - | 7 | Tin | - | - | - | Grey | - | - | - | - | 17.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free |