- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76342-317 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76342-403 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76342-405 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 71609-313 Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount, Right Angle | Square | - | DETENT | LOCKING | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | -65°C | - | - | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 26 | - | - | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 94V-0 | - | 0.331 inch | 3A | - | 100000000000Ohm | 0.1 inch | - | 1000VAC V | 9.8044 mm | 1.4734 N | .3058 N | - | - | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87606-310 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87606-330 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 71920-306 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.122 3.10mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76342-307 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 75915-802 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 71920-310 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.122 3.10mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87024-625 Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Square | - | - | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | - | Tube | - | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 68683-230LF Amphenol ICC (FCI) | 36036 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 60 | Tin | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 76.63mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-338LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 76 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 76 | Tin | - | - | Black | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 96.95mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 71607-304A Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.129 3.28mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 71991-324H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76342-324H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 89882-402 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole, Right Angle | Square | - | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Bulk | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 196.9μin 5.00μm | 196.9μin 5.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87606-413 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87606-412 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87606-317 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - |